Philips Xenium CT9A9RSLV 9@9r, Clamshell, Single SIM, 4.57 cm (1.8"), 1.3 MP, 1050 mAh, Silver
Philips Xenium CT9A9RSLV 9@9r. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 4.57 cm (1.8"), Display resolution: 176 x 220 pixels, External display: OLED. Rear camera resolution (numeric): 1.3 MP. WAP: 2.0. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1050 mAh. Weight: 82 g. Product colour: Silver