Philips logo

Philips Xenium CT9A9MBRN 9@9m Mobile Phone

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19988
Info modified on:
14 Mar 2024, 19:30:15
Short summary description Philips Xenium CT9A9MBRN 9@9m Mobile Phone:

Philips Xenium CT9A9MBRN 9@9m Mobile Phone, Bar, Single SIM, 6.35 cm (2.5"), 2 MP, 1280 mAh, Brown

Long summary description Philips Xenium CT9A9MBRN 9@9m Mobile Phone:

Philips Xenium CT9A9MBRN 9@9m Mobile Phone. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 6.35 cm (2.5"), Display resolution: 176 x 220 pixels, Touchscreen. Rear camera resolution (numeric): 2 MP. WAP: 2.0. Bluetooth. Battery technology: Lithium Polymer (LiPo), Battery capacity: 1280 mAh, Standby time (2G): 720 h. Weight: 109 g. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.