Philips logo

Philips CT9A9HWHT 9@9h Xenium

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15131
Info modified on:
14 Mar 2024, 19:30:10
Short summary description Philips CT9A9HWHT 9@9h Xenium:

Philips CT9A9HWHT 9@9h Xenium, Clamshell, Single SIM, 4.57 cm (1.8"), 128 x 160 pixels, 1100 mAh, White

Long summary description Philips CT9A9HWHT 9@9h Xenium:

Philips CT9A9HWHT 9@9h Xenium. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 4.57 cm (1.8"), Display resolution: 128 x 160 pixels. WAP: 1.2.1. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Standby time (2G): 720 h. Weight: 78 g. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.