Philips logo

Philips CT0598PUP 598 Mobile Phone

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16971
Info modified on:
26 Feb 2024, 15:21:24
Short summary description Philips CT0598PUP 598 Mobile Phone:

Philips CT0598PUP 598 Mobile Phone, Clamshell, Single SIM, 4.57 cm (1.8"), 1.3 MP, 580 mAh, Purple

Long summary description Philips CT0598PUP 598 Mobile Phone:

Philips CT0598PUP 598 Mobile Phone. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 4.57 cm (1.8"), Display resolution: 176 x 220 pixels, External display: OLED. Rear camera resolution (numeric): 1.3 MP. WAP: 2.0. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 580 mAh, Standby time (2G): 300 h. Weight: 82 g. Product colour: Purple

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.