Philips logo

Philips CT0290BLK 290 Mobile Phone

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10078
Info modified on:
14 Mar 2024, 17:52:22
Short summary description Philips CT0290BLK 290 Mobile Phone:

Philips CT0290BLK 290 Mobile Phone, Slider, Single SIM, 4.57 cm (1.8"), 128 x 160 pixels, 620 mAh, Black

Long summary description Philips CT0290BLK 290 Mobile Phone:

Philips CT0290BLK 290 Mobile Phone. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 4.57 cm (1.8"), Display resolution: 128 x 160 pixels. WAP. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 620 mAh, Standby time (2G): 200 h. Weight: 82 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.