location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Soundbar speaker CSS2115/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soundbar speaker CSS2115/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSS2115/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581640613
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Soundbar speaker CSS2115/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60 W Dolby Digital
  • - Soundbar speaker RMS power: 30 W
  • - Passive subwoofer Subwoofer RMS power: 30 W
  • - White
  • - Wired
Long product name Philips Soundbar speaker CSS2115/12 :
The long product name of Philips Soundbar speaker CSS2115/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CSS2115, 60 W, 220-240 V, White
More>>>
Philips Soundbar speaker CSS2115/12:
The official description of Philips Soundbar speaker CSS2115/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Effortlessly richer sound with your TV
Easy 1-cable connection

Don't judge by its size, because this small soundbar packs a lot of punch! No more
muffled dialogues with 2 dedicated tweeters. DoubleBASS and Virtual Surround Sound
technology add excitement and surround sound to the movie.

Designed for simplicity
- Ultra-compact soundbar - just 70cm/28" wide
- Low-rise profile for the perfect fit in front of your TV

Richer sound for watching TV and movies
- Dolby Digital for ultimate movie experience
- DoubleBASS technology for fuller and deeper bass
- Virtual Surround Sound for a realistic movie experience
- Separate subwoofer adds thrill to the action

Connect and enjoy all your entertainment
- Works with TVs, BD/DVD players, gaming consoles, MP3 players
- Enjoy music from iPod/iPhone/iPad with Music iLink

Short summary description Philips Soundbar speaker CSS2115/12:
This short summary of the Philips Soundbar speaker CSS2115/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Soundbar speaker CSS2115/12, 60 W, Dolby Digital, 30 W, 4 Ω, 3.81 cm (1.5"), 3.8 cm

Long summary description Philips Soundbar speaker CSS2115/12:
This is an auto-generated long summary of Philips Soundbar speaker CSS2115/12 based on the first three specs of the first five spec groups.

Philips Soundbar speaker CSS2115/12. RMS rated power: 60 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 30 W, Impedance: 4 Ω, Tweeter diameter (imperial): 3.81 cm (1.5"). Subwoofer type: Passive subwoofer, Subwoofer RMS power: 30 W, Subwoofer frequency range: 20 - 150 Hz. Product colour: White, Recommended usage: Home theatre. Connectivity technology: Wired

Audio
RMS rated power *
60 W
Audio decoders
Dolby Digital
Soundbar speaker
Soundbar speaker RMS power *
30 W
Impedance
4 Ω
Number of tweeter drivers
1
Number of woofer drivers
1
Tweeter diameter (imperial)
3.81 cm (1.5")
Tweeter diameter
3.8 cm
Woofer diameter (imperial)
12.7 cm (5")
Woofer diameter
12.7 cm
Subwoofer
Subwoofer included *
Yes
Subwoofer type
Passive subwoofer
Subwoofer RMS power
30 W
Subwoofer frequency range
20 - 150 Hz
Subwoofer impedance
8 Ω
Features
Recommended usage
Home theatre
Product colour *
White
FM radio
No
Wall mountable *
Yes
Ports & interfaces
Connectivity technology *
Wired
Digital audio coaxial in
1
Ports & interfaces
Digital audio optical in
1
AUX in
Yes
Power
AC input voltage
220-240 V
AC input frequency
50 Hz
Power consumption (typical)
20 W
Power consumption (standby)
0.5 W
Weight & dimensions
Soundbar weight
1.03 kg
Subwoofer weight
2.6 kg
Packaging data
Package weight
5.4 kg
Packaging content
Receiver included
No
Cables included
AC
Remote control included
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Soundbar dimensions (W x D x H)
708 x 65 x 47 mm
Subwoofer dimensions (W x D x H)
165 x 240 x 295 mm
Package dimensions (WxDxH)
756 x 220 x 395 mm
Apple docking compatibility
Not supported
Docking connector type
Not supported