Philips logo

Philips Senseo Maestro CSA260/90 DEEP RED

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
332683
Info modified on:
17 Oct 2024, 13:13:53
Bullet Points Philips Senseo Maestro CSA260/90 DEEP RED:
  • - 1.2 L Water tank
  • - Green Product
  • - Intense Plus Technology
  • - Descaling light indicator
  • - Variety of coffee recipes
  • - Memo function
Long product name Philips Senseo Maestro CSA260/90 DEEP RED:

Philips Senseo Maestro DEEP RED

Philips Senseo Maestro CSA260/90 DEEP RED:

Long, intense or espresso


Enjoy a superior coffee experience
The evolution of Senseo in a new coffee machine. The quality and variety of coffees you have always wanted at home in a modern and compact design.

Short summary description Philips Senseo Maestro CSA260/90 DEEP RED:

Philips Senseo Maestro CSA260/90 DEEP RED, Pod coffee machine, 1.2 L, Coffee pod, 1450 W, Red

Long summary description Philips Senseo Maestro CSA260/90 DEEP RED:

Philips Senseo Maestro CSA260/90 DEEP RED. Product type: Pod coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1.2 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 8 cups, Number of spouts: 2. Power: 1450 W. Product colour: Red

Reasons to buy
Specs
Recommended products
Loading...
Disclaimer Philips Senseo Maestro CSA260/90 DEEP RED CSA260/90:
Where possible. Food contact materials (FCM) cannot be made from recycled plastic (EU Reg. 282/2008). Excl. FCM, 80% of plastic weight is recycled material.
*Vs. model HD7865, using standard EN 60661:2014
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.