location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CSA260/50R1 coffee maker Manual Pod coffee machine 1.2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSA260/50R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSA260/50R1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389046933
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Sep 2024 20:58:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips CSA260/50R1 coffee maker Manual Pod coffee machine 1.2 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Manual Pod coffee machine 1.2 L
  • - Coffee pod
  • - 8 cups 1 bar
  • - 1450 W
  • - Black
More>>>
Short summary description Philips CSA260/50R1 coffee maker Manual Pod coffee machine 1.2 L:
This short summary of the Philips CSA260/50R1 coffee maker Manual Pod coffee machine 1.2 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CSA260/50R1, Pod coffee machine, 1.2 L, Coffee pod, 1450 W, Black

Long summary description Philips CSA260/50R1 coffee maker Manual Pod coffee machine 1.2 L:
This is an auto-generated long summary of Philips CSA260/50R1 coffee maker Manual Pod coffee machine 1.2 L based on the first three specs of the first five spec groups.

Philips CSA260/50R1. Product type: Pod coffee machine, Coffee maker type: Manual, Water tank capacity: 1.2 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 8 cups. Power: 1450 W. Product colour: Black

Performance
Coffee maker type *
Manual
Two cups at once
Yes
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup
Capacity in cups *
8 cups
Maximum operating pressure
1 bar
Built-in grinder *
No
Adjustable coffee strength *
No
Adjustable coffee spout height
Yes
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
1.2 L
Coffee input type *
Coffee pod
Dishwasher-proof parts
Yes
Brewing time (1 cup)
30 s
Brewing time (2 cups)
60 s
Country of origin
Romania
Cooking functions & programs
Multi beverage *
No
Ergonomics
Control type *
Buttons
Ergonomics
Built-in display *
No
Removable water tank
Yes
Product colour *
Black
Removable drip tray
Yes
Cord length
0.8 m
Calc indicator
Yes
Power
Power *
1450 W
AC input voltage
220 - 240 V
AC input frequency
50/60 Hz
Power consumption (standby)
0.5 W
Weight & dimensions
Width
285 mm
Depth
170 mm
Height
310 mm
Weight
2.43 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
349 mm
Package depth
209 mm
Package height
357 mm
Technical details
Maximum cup height
14 cm