location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Senseo CSA240/60R1 coffee maker Semi-auto Pod coffee machine 0.9 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Senseo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSA240/60R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSA240/60R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103994756
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2024 20:41:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Senseo CSA240/60R1 coffee maker Semi-auto Pod coffee machine 0.9 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Semi-auto Pod coffee machine 0.9 L
  • - Coffee pod
  • - 1 bar
  • - Adjustable coffee strength Hot water system
  • - Coffee making Espresso making
  • - 1450 W
  • - Black
More>>>
Short summary description Philips Senseo CSA240/60R1 coffee maker Semi-auto Pod coffee machine 0.9 L:
This short summary of the Philips Senseo CSA240/60R1 coffee maker Semi-auto Pod coffee machine 0.9 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Senseo CSA240/60R1, Pod coffee machine, 0.9 L, Coffee pod, 1450 W, Black

Long summary description Philips Senseo CSA240/60R1 coffee maker Semi-auto Pod coffee machine 0.9 L:
This is an auto-generated long summary of Philips Senseo CSA240/60R1 coffee maker Semi-auto Pod coffee machine 0.9 L based on the first three specs of the first five spec groups.

Philips Senseo CSA240/60R1. Product type: Pod coffee machine, Coffee maker type: Semi-auto, Water tank capacity: 0.9 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Number of spouts: 2. Power: 1450 W. Product colour: Black

Performance
Coffee maker type *
Semi-auto
Two cups at once
Yes
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup
Maximum operating pressure
1 bar
Built-in grinder *
No
Adjustable coffee strength *
Yes
Number of spouts
2
Number of simultaneous brewing cups
2
Adjustable coffee spout height
Yes
Hot water system *
Yes
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
0.9 L
Coffee input type *
Coffee pod
Anti-scale system
Yes
Calc-clean function
Yes
Dishwasher-proof parts
Yes
Brewing time (1 cup)
30 s
Brewing time (2 cups)
60 s
Refurbished
Yes
Memory function
Yes
Descaling light indicator
Yes
Country of origin
Romania
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cooking functions & programs
Cappuccino making *
No
Ergonomics
Control type *
Buttons
Built-in display *
No
Removable water tank
Yes
Product colour *
Black
Removable drip tray
Yes
Standby function
Yes
Cord length
0.8 m
Easy to use
Yes
Calc indicator
Yes
Power
Power *
1450 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Power consumption (standby)
0.5 W
Auto power off
Yes
Weight & dimensions
Width
155 mm
Depth
310 mm
Height
310 mm
Weight
2.12 kg
Packaging data
Package width
190 mm
Package depth
385 mm
Package height
350 mm
Package weight
2.6 kg
Package weight
2.6 kg
Technical details
Warranty period
2 year(s)