location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CSA230 Espresso machine 0.9 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSA230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSA230/61 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389013898
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14895
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2024 21:15:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips CSA230 Espresso machine 0.9 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Espresso machine 0.9 L
  • - Coffee beans
  • - 2 cups 1 bar
  • - Espresso making
  • - 1450 W
  • - Black
More>>>
Short summary description Philips CSA230 Espresso machine 0.9 L:
This short summary of the Philips CSA230 Espresso machine 0.9 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CSA230, Espresso machine, 0.9 L, Coffee beans, 1450 W, Black

Long summary description Philips CSA230 Espresso machine 0.9 L:
This is an auto-generated long summary of Philips CSA230 Espresso machine 0.9 L based on the first three specs of the first five spec groups.

Philips CSA230. Product type: Espresso machine, Water tank capacity: 0.9 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups. Power: 1450 W. Product colour: Black

Performance
Reservoir for brewed coffee *
Cup
Capacity in cups *
2 cups
Maximum operating pressure
1 bar
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
0.9 L
Coffee input type *
Coffee beans
Self-cleaning
Yes
Anti-drip function
Yes
Dishwasher-proof parts
Yes
Cooking functions & programs
Multi beverage *
No
Espresso making *
Yes
Ergonomics
Control type *
Buttons
Built-in display *
No
Product colour *
Black
Cord length
0.8 m
Power
Power *
1450 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (standby)
0.5 W
Weight & dimensions
Width
155 mm
Depth
310 mm
Height
310 mm
Weight
2.12 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
190 mm
Package depth
385 mm
Package height
350 mm
Package weight
2.6 kg
Packaging content
Manual
Yes