Philips logo

Philips MULTIGROOM Series 7000 CP0886/01 Left-side fading hair comb

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61383
Info modified on:
31 Oct 2024, 03:40:54
Bullet Points Philips MULTIGROOM Series 7000 CP0886/01 Left-side fading hair comb:
  • - Easy replacement of product parts
Long product name Philips MULTIGROOM Series 7000 CP0886/01 Left-side fading hair comb:

Comb for MG5750, MG7770, MG7785

Philips MULTIGROOM Series 7000 CP0886/01 Left-side fading hair comb:

With this comb, which is part of your beard trimmer, you can cut and style your beard just the way you like it. Guarantees unprecedented precision to create exactly the look you had in mind!

Short summary description Philips MULTIGROOM Series 7000 CP0886/01 Left-side fading hair comb:

Philips MULTIGROOM Series 7000 CP0886/01 Left-side fading hair comb, Attachment, Black, Plastic, Philips, MG5750

Long summary description Philips MULTIGROOM Series 7000 CP0886/01 Left-side fading hair comb:

Philips MULTIGROOM Series 7000 CP0886/01 Left-side fading hair comb. Product type: Attachment, Product colour: Black, Material: Plastic

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.