Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CEM3200 Black Bluetooth

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CEM3200
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CEM3200/51
Category
Devices which can receive radio and/or digital signals in a car.
Car Media Receivers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3770
This statistic is based on the 93539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91439 free Open Icecat users.
Info modified on: 22 Aug 2018 22:59:09
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips CEM3200 Black Bluetooth:
This short summary of the Philips CEM3200 Black Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CEM3200, Black, CD,CD-R,CD-RW, MP3,WMA, 1.6 kg

Long summary description Philips CEM3200 Black Bluetooth:
This is an auto-generated long summary of Philips CEM3200 Black Bluetooth based on the first three specs of the first five spec groups.

Philips CEM3200. Product colour: Black, Disc types supported: CD,CD-R,CD-RW. Audio formats supported: MP3,WMA. Weight: 1.6 kg

Performance
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Disc types supported *
The types of disc which can be used with this device.
CD,CD-R,CD-RW
Equalizer bands quantity
2
Multimedia
USB direct playback *
The device can play audio or video contact directly from a peripheral device (e.g. memory stick) which is plugged in via a USB connector.
Yes
MP3 playback *
The device can play MP3s.
Yes
CD-R playback *
The device can play CD-Rs (recordable CDs).
Yes
CD-RW playback
The device can play CD-RWs (rewritable CDs).
Yes
DVD Video playback
No
Audio formats supported
The audio formats which this device or software can read/use e.g. MP3, MP4.
MP3,WMA
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
ID3 Tag display
Yes
Ports & interfaces
USB port *
The device features a socket into which a USB cable can be plugged.
Yes
Ports & interfaces
USB ports quantity
1
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Bluetooth *
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
AUX in
Yes
Radio
Preset stations quantity
The number of preset radio stations that can be stored. The preset stations are the ones that can be reached by pressing a button; they do not require manual tuning.
30
Auto digital tuning
Yes
FM radio
Frequency-modulated (FM) radio gives the clearest reception of any radio band. When used with a headset, it delivers stereo-like sound.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.6 kg
Technical details
Key illumination colour
Red
MP3 bit rates
32 - 320 Kbit/s
RMS rated power
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
22 W
Output voltage
12 V
X