location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BeNear CD6951B/23 telephone Caller ID Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BeNear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD6951B/23
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD6951B/23
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581614584
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips BeNear CD6951B/23 telephone Caller ID Black :
The long product name of Philips BeNear CD6951B/23 telephone Caller ID Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4", TFT, GAP, 200 contacts, HQ-Sound, handsfree, black
More>>>
Philips BeNear CD6951B/23 telephone Caller ID Black:
The official description of Philips BeNear CD6951B/23 telephone Caller ID Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bringing people closer
Sounds as refined as it looks
The elegant and chick Philips 6000 series delivers stunning sound reproduction of HQSound.
Enjoy a host of great features like an extra-large, high-contrast color TFT display
and an inbuilt answering machine.

Exceptional sound
• HQ-Sound: high quality acoustic engineering for superb sound
• MySound profiles to match your sound preference
• Full-duplex echo cancellation ensures a smooth conversation
• Optimized antenna layout for great reception in any room
• Handset speakerphone allows you to talk handsfree

Experience true convenience
• High contrast, 6.1 cm (2.4") TFT color display
• Icon-based menu for easy navigation
• Up to 60 min. message on your answering machine
• Up to 22 hours talk time
• Save up to 200 favorite contacts in your phonebook

Eco-conscious product
• 60% reduction of radiation when ECO mode is activated
• Low power consumption: < 0.55 W in stand-by mode

Short summary description Philips BeNear CD6951B/23 telephone Caller ID Black:
This short summary of the Philips BeNear CD6951B/23 telephone Caller ID Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BeNear CD6951B/23, Speakerphone, 200 entries, Caller ID, Black

Long summary description Philips BeNear CD6951B/23 telephone Caller ID Black:
This is an auto-generated long summary of Philips BeNear CD6951B/23 telephone Caller ID Black based on the first three specs of the first five spec groups.

Philips BeNear CD6951B/23. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 200 entries. Caller ID. Product colour: Black

Performance
Recording time
60 min
Answering machine *
Yes
Intercom
Yes
Maximum indoor range
50 m
Maximum outdoor range
300 m
Ringer type
Polyphonic
Design
Product colour *
Black
Phone features
Speakerphone *
Yes
Phonebook capacity *
200 entries
Multi base capability
1
Multi handset capability
5
Call management
Caller ID *
Yes
Redial list capacity
20
Call log entries
50
Call waiting
Yes
Management features
Alarm clock
Yes
Display
Display
TFT
Backlight colour
White
Built-in display *
Yes
Display number of colours
256 colours
Ports & interfaces
Wireless connection
No
Power
Battery type
AAA NiMH Rechargeable
Battery capacity
600 mAh
Battery recharge time
8 h
Talk time
22 h
Standby time
300 h
Power consumption (typical)
0.55 W
Weight & dimensions
Cable length
1.8 m
Packaging content
Charger
Yes
Other features
Mac compatibility
No
Hot keys
Key 1 and 2