location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BeNear Cordless phone CD6901B/DE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BeNear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless phone CD6901B/DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD6901B/DE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581614386
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips BeNear Cordless phone CD6901B/DE
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Black
  • - Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 200 entries
  • - Caller ID Alarm clock
  • - TFT Built-in display 6.1 cm (2.4")
  • - Nickel-Metal Hydride (NiMH) 600 mAh Talk time: 22 h
Long product name Philips BeNear Cordless phone CD6901B/DE :
The long product name of Philips BeNear Cordless phone CD6901B/DE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD6901B - 2.4" TFT, 600 mAh, GAP
More>>>
Philips BeNear Cordless phone CD6901B/DE:
The official description of Philips BeNear Cordless phone CD6901B/DE as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The elegant and chic Philips 6000 series delivers stunning sound reproduction of HQ- Sound. Enjoy an extra-large, high-contrast colour TFT display and a host of other great features, enclosed in a sleek and refined body.

Exceptional sound
- HQ-Sound: high quality acoustic engineering for superb sound
- MySound profiles to match your sound preference
- Full-duplex echo cancellation ensures a smooth conversation
- Optimised antenna layout for great reception in any room
- Handset speakerphone allows you to talk hands-free

Experience true convenience
- High contrast, 6.1 cm (2.4") TFT colour display
- Icon-based menu for easy navigation
- Up to 22 hours talk time
- Save up to 200 of your favourite contacts in your phonebook

Eco-conscious product
- Zero power emission when ECO+ mode is activated
- Low power consumption: < 0.50 W in stand-by mode

Short summary description Philips BeNear Cordless phone CD6901B/DE:
This short summary of the Philips BeNear Cordless phone CD6901B/DE data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BeNear Cordless phone CD6901B/DE, DECT telephone, Speakerphone, 200 entries, Caller ID, Black

Long summary description Philips BeNear Cordless phone CD6901B/DE:
This is an auto-generated long summary of Philips BeNear Cordless phone CD6901B/DE based on the first three specs of the first five spec groups.

Philips BeNear Cordless phone CD6901B/DE. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 200 entries. Caller ID. Display diagonal: 6.1 cm (2.4"). Product colour: Black. Number of handsets included: 1

Performance
Type *
DECT telephone
Answering machine *
No
Maximum indoor range
50 m
Maximum outdoor range
300 m
Number of melodies
15
Design
Product colour *
Black
Backlight buttons
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
200 entries
Dialer location
Handset
Polyphonic ring
Yes
Microphone mute
Yes
Multi base capability
1
Multi handset capability
5
Night mode
Yes
Paging function
Yes
Call management
Caller ID *
Yes
Redial list capacity
20
Call log entries
50
Call waiting
Yes
Management features
Alarm clock
Yes
Management features
Volume control
Digital
Number of programmable buttons
1
Indication
Battery capacity indicator
Yes
Battery charge indicator
Yes
Display
Display
TFT
Display diagonal
6.1 cm (2.4")
Backlight colour
White
Built-in display *
Yes
Display number of colours
262144 colours
Ports & interfaces
Wireless connection
Yes
Power
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
600 mAh
Talk time
22 h
Power requirements
AC 100-240V, 50/60 Hz
Weight & dimensions
Cable length
1.8 m
Packaging content
Number of handsets included *
1
Base station
Yes
Other features
Handset keys
22