location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BeNear Cordless phone with answering machine CD6851B/GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BeNear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless phone with answering machine CD6851B/GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD6851B/GB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581571672
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips CD6851B/GB user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BeNear Cordless phone with answering machine CD6851B/GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6000-series
  • - Black
Long product name Philips BeNear Cordless phone with answering machine CD6851B/GB :
The long product name of Philips BeNear Cordless phone with answering machine CD6851B/GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4" TFT, 100-240V, 50/60Hz, 750mAh, 22h talk, 8h charge, Black
More>>>
Philips BeNear Cordless phone with answering machine CD6851B/GB:
The official description of Philips BeNear Cordless phone with answering machine CD6851B/GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 6000 series provides you superior sound to bring you closer to your loved ones even when you cannot be together. With Philips, using cordless phones has never been so easy!

Experience superior sound quality
- MySound: Personal Sound Profiles
- Handset speakerphone allows you to talk handsfree

Benefit from pure convenience
- 6.1 cm (2.4") High Resolution TFT color display
- Icon menu structure
- Caller ID- see who is calling
- 200-name phonebook
- Up to 22 hours talk time

Never miss a message
- Direct access answering machine on base and via handset
- Up to 60 minutes recording time

Save Energy
- Low power consumption: < 0.55 W in stand-by mode
- EcoMode: reduced transmission power between handset and base

Short summary description Philips BeNear Cordless phone with answering machine CD6851B/GB:
This short summary of the Philips BeNear Cordless phone with answering machine CD6851B/GB data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BeNear Cordless phone with answering machine CD6851B/GB, Speakerphone, 200 entries, Caller ID, Black

Long summary description Philips BeNear Cordless phone with answering machine CD6851B/GB:
This is an auto-generated long summary of Philips BeNear Cordless phone with answering machine CD6851B/GB based on the first three specs of the first five spec groups.

Philips BeNear Cordless phone with answering machine CD6851B/GB. Speakerphone, Phonebook capacity: 200 entries. Caller ID. Display diagonal: 6.1 cm (2.4"). Product colour: Black. Number of handsets included: 1

iF award

Design award

EcoMode: reduced transmission
EcoMode: reduced transmission

Since the base station recognises when the handset is docked on its base, an intelligent embedded system ensures transmitted power is permanently controlled and optimised according to the distance between handset and base unit. It means power emission is automatically reduced by up to 93% when the handset is near its base. When used in Eco Mode, you'll also enjoy a 60% manual reduction of emitted power.

Answering machine

Access all your messages directly from the base and the handset.

MySound
MySound

Sound perception is subjective and everyone has their individual listening preference, therefore MySound provides you with three distinctly different profiles in your choice of sound to give you the ultimate listening experience: Clear - for making the voices very crisp and clear Soft - for a more friendly and soft voice Warm - for making the voice sound welcoming and warm.

Low power consumption: < 0.55 W
Low power consumption: < 0.55 W

Philips phones are energy efficient and are designed to be respectful to the environment. Now the power consumed in standby mode is less than < 0.55 W.

Performance
Recording time
60 min
Answering machine *
Yes
Ringer type
Polyphonic
Number of melodies
10
ECO mode
Yes
GAP compatible
Yes
Design
Mounting type *
Desk
Product colour *
Black
Backlight buttons
Yes
Keypad illumination
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
200 entries
Microphone mute
Yes
Multi base capability
1
Multi handset capability
5
Noise reduction
Yes
Message counter on base
Yes
Call management
Caller ID *
Yes
Redial list capacity
20
Call waiting
Yes
Management features
Alarm clock
Yes
Volume control
Digital
Indication
Battery charge indicator
Yes
Display
Display
TFT
Display diagonal
6.1 cm (2.4")
Backlight display
Yes
Backlight colour
White
Built-in display *
Yes
Ports & interfaces
Wireless connection
Yes
Plug and Play
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Battery type
AAA
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
750 mAh
Battery recharge time
8 h
Talk time
22 h
Standby time
300 h
Power consumption (typical)
0.55 W
Certificates
Specific absorption rate (SAR) value (EU)
0.1 W/kg
Packaging content
Number of handsets included *
1
Other features
Signal strength indication
Yes
Clock/Date display
Yes