location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BeNear Cordless phone CD6801B/FR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BeNear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless phone CD6801B/FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD6801B/FR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581568320
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips BeNear Cordless phone CD6801B/FR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone Black
  • - Speakerphone 200 entries
  • - Caller ID Alarm clock
  • - TFT Built-in display 6.1 cm (2.4")
  • - Nickel-Metal Hydride (NiMH) 750 mAh Talk time: 22 h Standby time: 300 h
Long product name Philips BeNear Cordless phone CD6801B/FR :
The long product name of Philips BeNear Cordless phone CD6801B/FR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD6801B - 2.4", TFT, polyphonic, 300 h, VIP, 750 mAh, 0.5 W
More>>>
Philips BeNear Cordless phone CD6801B/FR:
The official description of Philips BeNear Cordless phone CD6801B/FR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bringing people closer through superior sound
The 6000 series provides you superior sound to bring you closer to your loved ones even when you cannot be together. With Philips, using cordless phones has never been so easy!

Experience superior sound quality
- MySound: Personal Sound Profiles
- Handset speakerphone allows you to talk handsfree
Benefit from pure convenience
- 6.1 cm (2.4") High Resolution TFT color display
- Icon menu structure
- Caller ID- see who is calling
- 200-name phonebook
- Up to 22 hours talk time
Never miss a message
- Direct access answering machine on base and via handset
- Up to 60 minutes recording time
Save Energy
- Low power consumption: < 0.50 W in stand-by mode
- EcoMode: reduced transmission power between handset and base

Short summary description Philips BeNear Cordless phone CD6801B/FR:
This short summary of the Philips BeNear Cordless phone CD6801B/FR data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BeNear Cordless phone CD6801B/FR, DECT telephone, Speakerphone, 200 entries, Caller ID, Black

Long summary description Philips BeNear Cordless phone CD6801B/FR:
This is an auto-generated long summary of Philips BeNear Cordless phone CD6801B/FR based on the first three specs of the first five spec groups.

Philips BeNear Cordless phone CD6801B/FR. Type: DECT telephone. Speakerphone, Phonebook capacity: 200 entries. Caller ID. Display diagonal: 6.1 cm (2.4"). Product colour: Black. Number of handsets included: 1

Performance
Type *
DECT telephone
Answering machine *
No
Number of melodies
15
Design
Mounting type *
Desk
Product colour *
Black
Backlight buttons
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
200 entries
Polyphonic ring
Yes
Microphone mute
Yes
Multi base capability
1
Multi handset capability
5
VIP group function
Yes
Call management
Caller ID *
Yes
Redialing
Yes
Redial list capacity
20
Call waiting
Yes
Management features
Alarm clock
Yes
Volume control
Digital
Indication
Battery charge indicator
Yes
Display
Display
TFT
Display diagonal
6.1 cm (2.4")
Backlight colour
White
Built-in display *
Yes
Ports & interfaces
Wireless connection
Yes
Power
Battery type
AAA
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
750 mAh
Battery recharge time
8 h
Talk time
22 h
Standby time
300 h
Power consumption (typical)
0.5 W
Power requirements
100-240V, 50/60Hz
Packaging content
Number of handsets included *
1