Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Perfect sound CD5652S/38 telephone DECT telephone Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Perfect sound
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD5652S/38
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD5652S/38
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581488857
Category
Call your friends, business partners or customers with one of these great telephones!
Telephones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30478
This statistic is based on the 87078 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85084 free Open Icecat users.
Info modified on: 07 Feb 2019 17:57:38
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips Perfect sound CD5652S/38 telephone DECT telephone Silver:
This short summary of the Philips Perfect sound CD5652S/38 telephone DECT telephone Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Perfect sound CD5652S/38, DECT telephone, Speakerphone, 200 entries, Silver

Long summary description Philips Perfect sound CD5652S/38 telephone DECT telephone Silver:
This is an auto-generated long summary of Philips Perfect sound CD5652S/38 telephone DECT telephone Silver based on the first three specs of the first five spec groups.

Philips Perfect sound CD5652S/38. Type: DECT telephone. Speakerphone, Phonebook capacity: 200 entries. Product colour: Silver

Performance
Type *
Characteristics of the device.
DECT telephone
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Phone features
Speakerphone *
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Phonebook capacity *
The number of names/numbers that can be stored in the phonebook of a phone.
200 entries
Multi base capability
The number of phone bases (where the phone is placed when not in use) that can be used with the phone system.
1
Call management
Redial list capacity
10
Call log entries
50
Management features
Navigation key
Yes
Indication
Battery full indication
Yes
Battery low indication
Yes
Display
Display
The description of display that can includes display type, resolution, size etc.
STN
Display number of lines
The amount of lines in the display.
3 lines
Display number of colours
Monochrome
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
DC-in jack
The socket/plug where the DC electricity supply connects to the device.
Yes
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Metal Hydride (NiMH)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
650 mAh
Power supply type
The type of power supply which this product uses.
AC/DC
Packaging content
Charger
Yes
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
122 x 105 x 107 mm
Customer service details