location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Perfect sound Cordless phone CD5601B/53

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Perfect sound
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless phone CD5601B/53
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD5601B/53
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581455699
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Perfect sound Cordless phone CD5601B/53
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk Black
  • - Speakerphone 200 entries
  • - Caller ID Alarm clock
  • - STN Built-in display
  • - Nickel-Metal Hydride (NiMH) 650 mAh Talk time: 14 h Standby time: 170 h
Long product name Philips Perfect sound Cordless phone CD5601B/53 :
The long product name of Philips Perfect sound Cordless phone CD5601B/53. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5000-series, 220 - 240V, 50Hz, 2 x NiMH AAA 650 mAh
More>>>
Philips Perfect sound Cordless phone CD5601B/53:
The official description of Philips Perfect sound Cordless phone CD5601B/53 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With voice clarity as clear as a face to face conversation, the CD5 series puts the emotion back into a call. XHD sound brings people and their feelings closer together.

Outstanding sound quality
- XHD sound
- Handset speakerphone allows you to talk handsfree

Pure convenience
- High resolution graphic display
- White illuminated display
- 200-name phonebook

Eco-designed
- Very low energy consumption
- Automatic reduction of the emitted power.

Short summary description Philips Perfect sound Cordless phone CD5601B/53:
This short summary of the Philips Perfect sound Cordless phone CD5601B/53 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Perfect sound Cordless phone CD5601B/53, Speakerphone, 200 entries, Caller ID, Black

Long summary description Philips Perfect sound Cordless phone CD5601B/53:
This is an auto-generated long summary of Philips Perfect sound Cordless phone CD5601B/53 based on the first three specs of the first five spec groups.

Philips Perfect sound Cordless phone CD5601B/53. Speakerphone, Phonebook capacity: 200 entries. Caller ID. Product colour: Black. Number of handsets included: 1

Performance
Answering machine *
No
Intercom
No
Ringer type
Polyphonic
GAP compatible
Yes
Design
Mounting type *
Desk
Product colour *
Black
Backlight buttons
Yes
Integrated antenna
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
200 entries
Microphone mute
Yes
Multi base capability
1
Multi handset capability
5
Paging function
Yes
Dialing
Tone/Pulse
Call management
Caller ID *
Yes
Redial list capacity
10
Conference call
Yes
Call log entries
50
Call waiting
Yes
Explicit call transfer
Yes
Caller ID on call waiting
Yes
Call blocking
Yes
Management features
Alarm clock
Yes
Volume control
Digital
Indication
LED indicators
Yes
Battery charge indicator
Yes
Display
Display
STN
Backlight display
Yes
Display number of lines
3 lines
Backlight colour
White
Built-in display *
Yes
Display number of colours
Monochrome
Ports & interfaces
Wireless connection
Yes
Power
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Battery type
AAA
Number of batteries supported
2
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
650 mAh
Talk time
14 h
Standby time
170 h
Weight & dimensions
Base dimensions
108 x 105 x 107 mm
Handset dimensions (WxDxH)
165 x 46 x 27 mm
Packaging content
Number of handsets included *
1
Base station
Yes
Other features
Signal strength indication
Yes