location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Cordless phone answer machine CD5354S/05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless phone answer machine CD5354S/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD5354S/05
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Cordless phone answer machine CD5354S/05
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk White
  • - Answering machine Intercom
  • - Speakerphone 50 entries Short Message Service (SMS)
  • - Caller ID Alarm clock
  • - CSTN Built-in display
  • - Plug and Play
  • - Nickel-Metal Hydride (NiMH) 650 mAh Talk time: 12 h Standby time: 150 h
Long product name Philips Cordless phone answer machine CD5354S/05 :
The long product name of Philips Cordless phone answer machine CD5354S/05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

220 - 240V, 50Hz, 2 x NiMH AAA 650 mAh
More>>>
Philips Cordless phone answer machine CD5354S/05:
The official description of Philips Cordless phone answer machine CD5354S/05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The rich colour screen brings the CD5 series to life by adding another dimension to making a call. Colour not only facilitates navigation in the icon menu, but also adds more depth to associated features.

Multi-pack for ultimate convenience
- Complete phone package including a base and 4 handsets
- Use 2 handsets in separate rooms to transmit noises
- Free intercom - Free internal calls between handsets

Never miss a call
- Digital answering machine
- 15-minute recording time
- Illuminated message-counter on base

Colours that bring your phone to life
- Icon-driven colour menu
- Selectable wallpapers

Pure convenience
- Keep in touch by SMS texting
- Identify your friends by the ringtone
- Speakerphone - Talk handsfree.

Short summary description Philips Cordless phone answer machine CD5354S/05:
This short summary of the Philips Cordless phone answer machine CD5354S/05 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Cordless phone answer machine CD5354S/05, Speakerphone, 50 entries, Caller ID, Short Message Service (SMS), White

Long summary description Philips Cordless phone answer machine CD5354S/05:
This is an auto-generated long summary of Philips Cordless phone answer machine CD5354S/05 based on the first three specs of the first five spec groups.

Philips Cordless phone answer machine CD5354S/05. Speakerphone, Phonebook capacity: 50 entries. Caller ID. Short Message Service (SMS). Product colour: White. Number of handsets included: 4

Performance
Recording time
15 min
Answering machine *
Yes
Intercom
Yes
Ringer type
Polyphonic
GAP compatible
Yes
Design
Mounting type *
Desk
Product colour *
White
Backlight buttons
Yes
Integrated antenna
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
50 entries
Short Message Service (SMS)
Yes
SMS storage capacity
50
Microphone mute
Yes
Multi base capability
1
Multi handset capability
5
VIP group function
Yes
Paging function
Yes
Dialing
Tone/Pulse
Message counter on base
Yes
Number of SMS Boxes
10
VIP group with own melody
Yes
Wallpapers & colour schemes
Yes
Call management
Caller ID *
Yes
Conference call
Yes
Call log entries
50
Call waiting
Yes
Explicit call transfer
Yes
Caller ID on call waiting
Yes
Call blocking
Yes
Management features
Alarm clock
Yes
Volume control
Digital
Personalization
Icons
Indication
LED indicators
Yes
Battery charge indicator
Yes
Display
Display
CSTN
Display resolution
98 x 67 pixels
Backlight display
Yes
Backlight colour
White
Built-in display *
Yes
Display number of colours
4096 colours
Ports & interfaces
Wireless connection
Yes
Plug and Play
Yes
Power
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Battery type
AAA
Number of batteries supported
2
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
650 mAh
Talk time
12 h
Standby time
150 h
Weight & dimensions
Base dimensions
125 x 117 x 56 mm
Handset dimensions (WxDxH)
153 x 50 x 29 mm
Packaging content
Number of handsets included *
4
Base station
Yes
Other features
Embedded games
1
Signal strength indication
Yes