- - DECT telephone Black
- - Answering machine Intercom Maximum indoor range: 50 m Maximum outdoor range: 300 m
- - Speakerphone 200 entries
- - Caller ID Alarm clock
- - TFT Built-in display 4.57 cm (1.8")
- - Nickel-Metal Hydride (NiMH) 600 mAh Talk time: 20 h Standby time: 300 h
1.8" TFT, 200 names and numbers, AAA NiMH Rechargeable 600 mAh, 1.8 m, Black
Bringing people closer
Bright display, exciting sound
This phone matches stunning sound quality with beautiful design. The large, full-colour
display makes navigating easy and improves readability — not to mention making a stylish
statement in your home.
Exceptional sound
- HQ-Sound: high quality acoustic engineering for superb sound
- MySound profiles to match your sound preference
- Full-duplex echo cancellation ensures a smooth conversation
- Optimised antenna layout for great reception in any room
- Handset speakerphone allows you to talk hands-free
As simple as ever
- High contrast, 4.6 cm (1.8") TFT colour display
- Icon-based menu for easy navigation
- Save up to 200 of your favourite contacts in your phonebook
- Up to 20 hours of talk time
Eco-conscious product
- Low power consumption: < 0.55 W in standby mode
- 60% reduction of radiation when ECO mode is activated
Philips BeNear Cordless phone CD4962B/38, DECT telephone, Speakerphone, 200 entries, Caller ID, Black
Philips BeNear Cordless phone CD4962B/38. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 200 entries. Caller ID. Display diagonal: 4.57 cm (1.8"). Product colour: Black