location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BeNear CD4952B/38 telephone DECT telephone Caller ID Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BeNear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD4952B/38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD4952B/38
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581613679
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips BeNear CD4952B/38 telephone DECT telephone Caller ID Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Black
  • - Answering machine Intercom Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 200 entries
  • - Caller ID Alarm clock
  • - FSTN Built-in display 5.08 cm (2")
  • - Nickel-Metal Hydride (NiMH) 600 mAh Talk time: 20 h Standby time: 300 h
Long product name Philips BeNear CD4952B/38 telephone DECT telephone Caller ID Black :
The long product name of Philips BeNear CD4952B/38 telephone DECT telephone Caller ID Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.0" FSTN, 200 names and numbers, AAA NiMH Rechargeable 600 mAh, 1.8 m, Black
More>>>
Philips BeNear CD4952B/38 telephone DECT telephone Caller ID Black:
The official description of Philips BeNear CD4952B/38 telephone DECT telephone Caller ID Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bringing people closer

Superior sound meets sophisticated style

Now you can enjoy the exceptional sound quality of HQ-Sound, a large, easy-to-read
black on white display with premium, new design style cues. It's sophisticated elegance,
at an intelligent price.

Exceptional sound
- HQ-Sound: high quality acoustic engineering for superb sound
- MySound profiles to match your sound preference
- Full-duplex echo cancellation ensures a smooth conversation
- Optimised antenna layout for great reception in any room
- Handset speakerphone allows you to talk hands-free
As simple as ever
- Easy to read, 5.1 cm (2.0") black on white display
- Icon-based menu for easy navigation
- Up to a 45 min. message on your answering machine
- Save up to 200 of your favourite contacts in your phonebook
- Up to 20 hours of talk time
Eco-conscious product
- 60% reduction of radiation when ECO mode is activated
- Low power consumption: < 0.55 W in standby mode

Short summary description Philips BeNear CD4952B/38 telephone DECT telephone Caller ID Black:
This short summary of the Philips BeNear CD4952B/38 telephone DECT telephone Caller ID Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BeNear CD4952B/38, DECT telephone, Speakerphone, 200 entries, Caller ID, Black

Long summary description Philips BeNear CD4952B/38 telephone DECT telephone Caller ID Black:
This is an auto-generated long summary of Philips BeNear CD4952B/38 telephone DECT telephone Caller ID Black based on the first three specs of the first five spec groups.

Philips BeNear CD4952B/38. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 200 entries. Caller ID. Display diagonal: 5.08 cm (2"). Product colour: Black

Performance
Recording time
45 min
Type *
DECT telephone
Answering machine *
Yes
Intercom
Yes
Maximum indoor range
50 m
Maximum outdoor range
300 m
Ringer type
Polyphonic
Number of melodies
10
Sound enhancement technology
HQ-Sound
Design
Product colour *
Black
Buttons quantity
22
Phone features
Speakerphone *
Yes
Phonebook capacity *
200 entries
Microphone mute
Yes
Multi handset capability
5
VIP group function
Yes
Message counter on base
Yes
Call management
Caller ID *
Yes
Redialing
Yes
Redial list capacity
20
Call log entries
50
Call waiting
Yes
Call list capacity phonebook
50
Management features
Alarm clock
Yes
Volume control
Digital
Clock with calendar
Yes
Indication
Battery full indication
Yes
Battery low indication
Yes
Display
Display
FSTN
Display diagonal
5.08 cm (2")
Backlight colour
White
Display contacts list status
Yes
Built-in display *
Yes
Ports & interfaces
Wireless connection
Yes
Power
Battery type
AAA
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
600 mAh
Battery recharge time
8 h
Talk time
20 h
Standby time
300 h
Power consumption (typical)
0.55 W
Weight & dimensions
Cable length
1.8 m
Other features
Mac compatibility
No
Base station keys
Paging key
Hot keys
2