Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BeNear Cordless phone CD4801B/ES

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BeNear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless phone CD4801B/ES
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD4801B/ES
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581567873
Category
Call your friends, business partners or customers with one of these great telephones!
telephones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Dec 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 47318
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-12-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 17 Jan 2018 02:01:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips BeNear Cordless phone CD4801B/ES :
The short editorial description of Philips BeNear Cordless phone CD4801B/ES

CD4801B, FSTN 2", AAA, 18h, 300h, Black
More>>>

Philips BeNear Cordless phone CD4801B/ES:
The official marketing text of Philips BeNear Cordless phone CD4801B/ES as supplied by the manufacturer
The 4000 series provides you superior sound to bring you closer to your loved ones even when you cannot be together. With Philips, using cordless phones has never been so easy!

Experience superior sound quality
- MySound: Personal Sound Profiles
- Handset speakerphone - Talk handsfree

Benefit from pure convenience
- 5.08 cm (2") full graphic white-on-black display
- Caller ID- see who is calling
- 100-name phonebook
- Up to 18 hours talk time

Save Energy
- EcoMode: reduced power consumption between handset and base
- Low power consumption: < 0.50 W in stand-by mode
Short summary description Philips BeNear Cordless phone CD4801B/ES:
This short summary of the Philips BeNear Cordless phone CD4801B/ES data-sheet is auto-generated and uses the product title and the first six key specs.
Philips BeNear Cordless phone CD4801B/ES, DECT telephone, Speakerphone, 50 entries, Caller ID, Black
Long summary description Philips BeNear Cordless phone CD4801B/ES :

Philips BeNear Cordless phone CD4801B/ES. Type: DECT telephone. Speakerphone. Phonebook capacity: 50 entries. Caller ID. Display diagonal: 5.08 cm (2"). Colour of product: Black

This is an auto-generated long summary of Philips BeNear Cordless phone CD4801B/ES based on the first three specs of the first five spec groups.
Performance
Type *
Characteristics of the device.
DECT telephone
Answering machine *
The product contains an answering machine where you can leave messages if the phone is unanswered/engaged (busy).
No
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Backlight buttons
Yes
Call management
Caller ID *
The name and/or number of the caller comes up on screen when they ring the phone. You also send your caller ID when you call someone else unless you choose to deactivate it.
Yes
Call waiting
Yes
Phone features
Speakerphone *
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Polyphonic ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Yes
Microphone mute
Yes
Multi base capability
The number of phone bases (where the phone is placed when not in use) that can be used with the phone system.
1
Multi handset capability
The number of headsets that can be used with the phone system.
6
Number of melodies
10
Management features
Alarm clock
Yes
Volume control
Digital
Memory
Phonebook capacity *
The number of names/numbers that can be stored in the phonebook of a phone.
50 entries
Redial list capacity
20
User memory phonebook
100
Indication
Battery capacity indicator
Yes
Indication
Battery charge indicator
Yes
Display
Display
The description of display that can includes display type, resolution, size etc.
FSTN
Backlight colour
White
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
5.08 cm (2")
Ports & interfaces
Wireless connection
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Yes
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Talk time
The total time a battery can power a device for calls. As the device drains the battery during a call, the talktime left in the battery is diminished until the device is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
18 h
Standby time
300 h
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Metal Hydride (NiMH)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
600 mAh
Power requirements
100-240V ~ 50/60Hz
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
0.5 W
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
8 h
Weight & dimensions
Base dimensions
101 x 43.5 x 102 mm
Handset dimensions (WxDxH)
161 x 46 x 29 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Networking features
GAP
Base station keys
Yes
Signal strength indication
Yes
Handset keypad locking
Yes
X