Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CD4450S Digital cordless phone handset

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD4450S Digital cordless phone handset
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD4450S/12
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581360115
Category
Call your friends, business partners or customers with one of these great telephones!
Telephones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15969
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 07 Feb 2019 17:39:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips CD4450S Digital cordless phone handset :
The short editorial description of Philips CD4450S Digital cordless phone handset

Digital cordless phone handset
More>>>
Philips CD4450S Digital cordless phone handset:
The official marketing text of Philips CD4450S Digital cordless phone handset as supplied by the manufacturer

Enhanced Voice
Regain the emotion

With voice clarity as clear as a face to face conversation, the CD4 series puts the emotion back into a call. HD sound brings people and their feelings closer together.

Natural voice clarity
- HD sound
- Speakerphone - Talk handsfree

Pure convenience
- High contrast 2-line display
- 100-name phonebook
- Backlit display & keypad

Short summary description Philips CD4450S Digital cordless phone handset:
This short summary of the Philips CD4450S Digital cordless phone handset data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CD4450S Digital cordless phone handset, DECT telephone, Speakerphone, 100 entries, Caller ID, White

Long summary description Philips CD4450S Digital cordless phone handset:
This is an auto-generated long summary of Philips CD4450S Digital cordless phone handset based on the first three specs of the first five spec groups.

Philips CD4450S Digital cordless phone handset. Type: DECT telephone. Speakerphone, Phonebook capacity: 100 entries. Caller ID. Product colour: White

Performance
Type *
Characteristics of the device.
DECT telephone
Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Backlight buttons
Yes
Phone features
Speakerphone *
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Phonebook capacity *
The number of names/numbers that can be stored in the phonebook of a phone.
100 entries
Polyphonic ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Yes
Multi base capability
The number of phone bases (where the phone is placed when not in use) that can be used with the phone system.
4
VIP group with own melody
Yes
Call management
Caller ID *
The name and/or number of the caller comes up on screen when they ring the phone. You also send your caller ID when you call someone else unless you choose to deactivate it.
Yes
Conference call
Yes
Call log entries
50
Call waiting
Yes
Explicit call transfer
Yes
Caller ID on call waiting
Yes
Management features
Alarm clock
Yes
Indication
Battery capacity indicator
Yes
Ports & interfaces
Wireless connection
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Yes
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Number of batteries supported
The number of batteries that can be used with the product.
2
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Metal Hydride (NiMH)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
750 mAh
Talk time
The total time a battery can power a device for calls. As the device drains the battery during a call, the talktime left in the battery is diminished until the device is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
12 h
Standby time
150 h
Power requirements
220-240V, 50Hz
Weight & dimensions
Base dimensions
82 x 71 x 80 mm
Handset dimensions (WxDxH)
46 x 26 x 160 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Customer service details
X