location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BeNear Cordless phone CD3903W/38

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BeNear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless phone CD3903W/38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD3903W/38
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581643157
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips BeNear Cordless phone CD3903W/38
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intercom
  • - Speakerphone 100 entries
  • - 650 mAh
Long product name Philips BeNear Cordless phone CD3903W/38 :
The long product name of Philips BeNear Cordless phone CD3903W/38. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bringing people closer
More>>>
Philips BeNear Cordless phone CD3903W/38:
The official description of Philips BeNear Cordless phone CD3903W/38 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our clever design gives you great sound reproduction without having to hold the phone to your ear – so you can talk completely handsfree. With simple installation and a user-friendly menu, a great chat has never been easier.

Short summary description Philips BeNear Cordless phone CD3903W/38:
This short summary of the Philips BeNear Cordless phone CD3903W/38 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BeNear Cordless phone CD3903W/38, Speakerphone, 100 entries

Long summary description Philips BeNear Cordless phone CD3903W/38:
This is an auto-generated long summary of Philips BeNear Cordless phone CD3903W/38 based on the first three specs of the first five spec groups.

Philips BeNear Cordless phone CD3903W/38. Speakerphone, Phonebook capacity: 100 entries

Performance
Intercom
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
100 entries
Multi base capability
1
Management features
Clock with calendar
Yes
Indication
LED indicators
Yes
Battery charge indicator
Yes
Display
Backlight colour
Blue
Power
Battery capacity
650 mAh
Power consumption (typical)
0.6 W
Certificates
Specific absorption rate (SAR) value (EU)
0.1 W/kg
Weight & dimensions
Cable length
1.8 m
Package width
250 mm
Package depth
11.6 mm
Package height
13.6 mm
Package weight
0.999 g
Other features
Package dimensions (WxDxH)
25 x 11.6 x 13.6 mm
Signal strength indication
Yes
Number of products included
1 pc(s)
Packaging net weight
0.818 kg
Packaging tare weight
0.181 kg
Backlight
Yes
Quantity
1
Transmission encryption
Yes
Package weight
0.999 kg
Clock/Date display
Yes
Package tare weight
0.181 g