- - DECT telephone Lilac, White
- - Intercom Maximum indoor range: 50 m Maximum outdoor range: 300 m
- - Speakerphone 100 entries
- - Caller ID Alarm clock
- - FSTN Built-in display 5.08 cm (2")
- - Plug and Play
- - Nickel-Metal Hydride (NiMH) 600 mAh Talk time: 17 h Standby time: 250 h
Cordless, 2.0" FSTN, GAP, Phonebook 100 Entries, 17h Talk Time
Color your conversation
Superior sound, large display
Technology should be simple. And that is why we have designed this phone to not only
produce outstanding sound, but offer a large display and backlit keypad. Enjoy the
superior performance of HQ-Sound, in a whole user-friendly way.
Exceptional sound
- HQ-Sound: high quality acoustic engineering for superb sound
- MySound profiles to match your sound preference
- Acoustic echo cancellation keeps your conversation echo-free
- Optimized antenna layout for great reception in any room
- Handset speakerphone allows you to talk handsfree
As convenient as it should be
- Large, 5.1 cm (2.0") dot-matrix display
- Save up to 100 favorite contacts in your phonebook
- Keypad backlight for fast access even in dark room
- Up to 17 hours of talk time
Eco-conscious product
- 60% reduction of radiation when ECO mode is activated
- Low power consumption: < 0,6W in stand-by mode
Philips BeNear Cordless phone CD2901WP/38, DECT telephone, Speakerphone, 100 entries, Caller ID, Lilac, White
Philips BeNear Cordless phone CD2901WP/38. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 100 entries. Caller ID. Display diagonal: 5.08 cm (2"). Product colour: Lilac, White