location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BeNear CD2802W/IT telephone DECT telephone Caller ID White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BeNear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD2802W/IT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD2802W/IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581567576
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips BeNear CD2802W/IT telephone DECT telephone Caller ID White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone White
  • - Speakerphone 50 entries
  • - Caller ID Alarm clock
  • - FSTN 4.57 cm (1.8")
  • - Nickel-Metal Hydride (NiMH) 650 mAh Talk time: 15 h Standby time: 220 h
Long product name Philips BeNear CD2802W/IT telephone DECT telephone Caller ID White :
The long product name of Philips BeNear CD2802W/IT telephone DECT telephone Caller ID White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD2802W, FSTN, 1.8", AAA, 15h, White
More>>>
Philips BeNear CD2802W/IT telephone DECT telephone Caller ID White:
The official description of Philips BeNear CD2802W/IT telephone DECT telephone Caller ID White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MySound

MySound: Personal Sound Profiles allows you to pick the sound profile that fits in any situation to give you the best calling experience.

Handset speakerphone

Handsfree mode uses a built-in loud speaker to amplify the voice of the caller, allowing you to speak and listen during a call without holding the phone to your ear. This is especially useful if you want to share the call with others or simply multitask.

Low power consumption:< 0.65 W

Philips phones are energy efficient and are designed to be respectful to the environment. Now the power consumed in stand-by mode is less than < 0.65 W.

Short summary description Philips BeNear CD2802W/IT telephone DECT telephone Caller ID White:
This short summary of the Philips BeNear CD2802W/IT telephone DECT telephone Caller ID White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BeNear CD2802W/IT, DECT telephone, Speakerphone, 50 entries, Caller ID, White

Long summary description Philips BeNear CD2802W/IT telephone DECT telephone Caller ID White:
This is an auto-generated long summary of Philips BeNear CD2802W/IT telephone DECT telephone Caller ID White based on the first three specs of the first five spec groups.

Philips BeNear CD2802W/IT. Type: DECT telephone. Speakerphone, Phonebook capacity: 50 entries. Caller ID. Display diagonal: 4.57 cm (1.8"). Product colour: White

Performance
Type *
DECT telephone
Design
Product colour *
White
Backlight buttons
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
50 entries
Microphone mute
Yes
Multi base capability
1
Multi handset capability
5
Call management
Caller ID *
Yes
Redial list capacity
20
Call waiting
Yes
Management features
Alarm clock
Yes
Volume control
Digital
Indication
Battery charge indicator
Yes
Display
Display
FSTN
Display diagonal
4.57 cm (1.8")
Backlight colour
Amber
Power
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
650 mAh
Battery recharge time
8 h
Talk time
15 h
Standby time
220 h
Power consumption (typical)
0.7 W
Power requirements
100-240V, 50/60Hz
Weight & dimensions
Base dimensions
102 x 79.5 x 108.4 mm
Handset dimensions (WxDxH)
164.5 x 27.5 x 46.1 mm
Other features
Networking features
GAP
Handset keypad locking
Yes
Base station keys
Paging key
Signal strength indication
Yes