location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Perfect sound Cordless phone with answering machine CD2753S/38

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Perfect sound
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless phone with answering machine CD2753S/38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD2753S/38
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581518400
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:51:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Perfect sound Cordless phone with answering machine CD2753S/38
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk DECT telephone White
  • - Answering machine
  • - Speakerphone 100 entries
  • - Caller ID Alarm clock
  • - Built-in display
  • - Plug and Play
  • - 550 mAh Talk time: 12 h Standby time: 150 h
Long product name Philips Perfect sound Cordless phone with answering machine CD2753S/38 :
The long product name of Philips Perfect sound Cordless phone with answering machine CD2753S/38. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perfect sound Cordless phone with answering machine, 3 handsets Brilliant pearl
More>>>
Philips Perfect sound Cordless phone with answering machine CD2753S/38:
The official description of Philips Perfect sound Cordless phone with answering machine CD2753S/38 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

More than words for unbelievable sound quality
Enjoy unbelievable sound quality with the XHD sound technology while talking to your family and friends. You will hardly want to end the call.

Experience unbelievable sound quality
- XHD sound
- Handset speakerphone allows you to talk handsfree

Benefit from pure convenience
- 2-line amber backlit display
- 12 hours talk time
- 100-name phonebook

Never miss a message
- Direct access answering machine on base and via handset
- 30 minutes recording time and message indicator on base

Save energy
- EcoMode: reduced transmission power between handset and base
- Low power consumption < 0.65 W

Short summary description Philips Perfect sound Cordless phone with answering machine CD2753S/38:
This short summary of the Philips Perfect sound Cordless phone with answering machine CD2753S/38 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Perfect sound Cordless phone with answering machine CD2753S/38, DECT telephone, Speakerphone, 100 entries, Caller ID, White

Long summary description Philips Perfect sound Cordless phone with answering machine CD2753S/38:
This is an auto-generated long summary of Philips Perfect sound Cordless phone with answering machine CD2753S/38 based on the first three specs of the first five spec groups.

Philips Perfect sound Cordless phone with answering machine CD2753S/38. Type: DECT telephone. Speakerphone, Phonebook capacity: 100 entries. Caller ID. Product colour: White

Performance
Recording time
30 min
Type *
DECT telephone
Answering machine *
Yes
Ringer type
Polyphonic
Sound enhancement technology
XHD
Design
Mounting type *
Desk
Product colour *
White
Backlight buttons
Yes
Integrated antenna
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
100 entries
Dialer location
Handset
Multi base capability
1
Multi handset capability
5
Dialing
Tone/Pulse
Call management
Caller ID *
Yes
Redialing
Yes
Redial list capacity
5
Call waiting
Yes
Call list capacity phonebook
20
Management features
Alarm clock
Yes
Indication
Battery charge indicator
Yes
Display
Backlight display
Yes
Display number of lines
1 lines
Backlight colour
Amber
Built-in display *
Yes
Ports & interfaces
Wireless connection
Yes
Plug and Play
Yes
Power
Number of batteries supported
2
Battery capacity
550 mAh
Talk time
12 h
Standby time
150 h
Power supply type
AC 100-240V~50/60Hz
Weight & dimensions
Base dimensions
108.4 x 102 x 79.5 mm
Handset dimensions (WxDxH)
46.1 x 27.5 x 164.5 mm
Other features
Base station keys
Yes
Signal strength indication
Yes