Philips CD2302S Cordless telephone, Speakerphone, 50 entries, Caller ID, Silver, White
Philips CD2302S Cordless telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Product colour: Silver, White. Number of handsets included: 2