Philips logo

Philips CD2302S Cordless telephone

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20699
Info modified on:
11 Jul 2022, 13:44:01
Short summary description Philips CD2302S Cordless telephone:

Philips CD2302S Cordless telephone, DECT telephone, Wireless handset, Speakerphone, 50 entries, Caller ID, Silver, White

Long summary description Philips CD2302S Cordless telephone:

Philips CD2302S Cordless telephone. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Product colour: Silver, White. Number of handsets included: 2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.