location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BeNear CD1952B/38 telephone DECT telephone Caller ID Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BeNear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD1952B/38
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD1952B/38
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581615826
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips BeNear CD1952B/38 telephone DECT telephone Caller ID Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Black
  • - Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - 50 entries
  • - Caller ID
  • - Built-in display 4.06 cm (1.6")
  • - Plug and Play
  • - Nickel-Metal Hydride (NiMH) 600 mAh Talk time: 16 h Standby time: 250 h
Long product name Philips BeNear CD1952B/38 telephone DECT telephone Caller ID Black :
The long product name of Philips BeNear CD1952B/38 telephone DECT telephone Caller ID Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cordless, 1.6" Display, GAP, Phonebook 50 Entries, 16h Talk Time
More>>>
Philips BeNear CD1952B/38 telephone DECT telephone Caller ID Black:
The official description of Philips BeNear CD1952B/38 telephone DECT telephone Caller ID Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bringing people closer

Keep it simple

Designed for complete simplicity, this phone gives you all the benefits of long-lasting
ergonomic comfort, and great sound reproduction. With easy installation, inbuilt
answering machine, and an intuitive menu, it is simplicity itself.

Crystal clear sound

- Advanced sound testing & tuning for superb voice quality
- Parametric Equalizer delivers pure and clear sound
- Automatic Volume Control offsets unwanted volume variation
- Optimized antenna layout for great reception in any room

Nice and simple

- Up to 15 min. message on your answering machine
- Easy to read 4.1 cm (1.6") display with amber backlight
- Ultimate convenience through easy setup
- Save up to 50 favorite contacts in your phonebook
- Caller ID – so you always know who is calling
- Up to 16 hours of talk time

Eco-conscious product

- Low power consumption: < 0.65 W in stand-by mode
- Up to 95% reduction of emitted radiation in charging mode

Short summary description Philips BeNear CD1952B/38 telephone DECT telephone Caller ID Black:
This short summary of the Philips BeNear CD1952B/38 telephone DECT telephone Caller ID Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BeNear CD1952B/38, DECT telephone, 50 entries, Caller ID, Black

Long summary description Philips BeNear CD1952B/38 telephone DECT telephone Caller ID Black:
This is an auto-generated long summary of Philips BeNear CD1952B/38 telephone DECT telephone Caller ID Black based on the first three specs of the first five spec groups.

Philips BeNear CD1952B/38. Type: DECT telephone, Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Display diagonal: 4.06 cm (1.6"). Product colour: Black

Performance
Type *
DECT telephone
Answering machine *
No
Maximum indoor range
50 m
Maximum outdoor range
300 m
Number of melodies
10
Design
Product colour *
Black
Integrated antenna
Yes
Phone features
Phonebook capacity *
50 entries
Microphone mute
Yes
Multi base capability
1
Multi handset capability
4
Paging function
Yes
Photo feature
No
Wallpapers & colour schemes
No
Call management
Caller ID *
Yes
Redialing
Yes
Redial list capacity
10
Call log entries
20
Call waiting
Yes
Management features
Voice dialling
No
Customizable wallpaper
No
Image gallery
No
Clock with calendar
Yes
Number of programmable buttons
2
Indication
Battery capacity indicator
Yes
LED indicators
Yes
Display
Display diagonal
4.06 cm (1.6")
Backlight colour
Amber
Built-in display *
Yes
Touchscreen
No
Ports & interfaces
Power over Ethernet (PoE)
No
Wireless connection
Yes
Plug and Play
Yes
Power
Battery type
AAA
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
600 mAh
Battery recharge time
8 h
Talk time
16 h
Standby time
250 h
Power consumption (typical)
0.65 W
USB powered
No
Power requirements
100 - 240VAC, 50/60Hz
Weight & dimensions
Cable length
1.8 m
Other features
Compatibility
GAP
Base station keys
1
Handset
2
Camera included
No