location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BeNear CD1861T/DE telephone Caller ID White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BeNear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD1861T/DE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD1861T/DE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581622954
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips BeNear CD1861T/DE telephone Caller ID White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk White
  • - Answering machine
  • - Speakerphone 50 entries
  • - Caller ID
  • - Built-in display 4.06 cm (1.6")
  • - Nickel-Metal Hydride (NiMH) 500 mAh Talk time: 12 h Standby time: 180 h
Long product name Philips BeNear CD1861T/DE telephone Caller ID White :
The long product name of Philips BeNear CD1861T/DE telephone Caller ID White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.6", 100-240V, 50/60Hz, 500mAh, 12h talk, Cordless, Answering machine
More>>>
Philips BeNear CD1861T/DE telephone Caller ID White:
The official description of Philips BeNear CD1861T/DE telephone Caller ID White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 1000 series provides you superior sound to bring you closer to your loved ones even when you cannot be together.With Philips CD1861T/DE, using cordless phones has never been so easy!

Experience superior sound quality
- Handset speakerphone allows you to talk handsfree

Benefit from pure convenience
- Ultimate convenience through easy setup
- 4.06 cm (1.6") display with amber backlight
- Caller ID- see who is calling
- 50-name phonebook
- Up to 12 hours talk time

Save Energy
- Low power consumption: < 0,6W in stand-by mode

Short summary description Philips BeNear CD1861T/DE telephone Caller ID White:
This short summary of the Philips BeNear CD1861T/DE telephone Caller ID White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BeNear CD1861T/DE, Speakerphone, 50 entries, Caller ID, White

Long summary description Philips BeNear CD1861T/DE telephone Caller ID White:
This is an auto-generated long summary of Philips BeNear CD1861T/DE telephone Caller ID White based on the first three specs of the first five spec groups.

Philips BeNear CD1861T/DE. Speakerphone, Phonebook capacity: 50 entries. Caller ID. Display diagonal: 4.06 cm (1.6"). Product colour: White. Number of handsets included: 1

Performance
Answering machine *
Yes
Number of melodies
10
GAP compatible
Yes
Design
Mounting type *
Desk
Product colour *
White
Phone features
Speakerphone *
Yes
Phonebook capacity *
50 entries
Microphone mute
Yes
Multi base capability
1
Multi handset capability
4
Call management
Caller ID *
Yes
Redial list capacity
10
Call waiting
Yes
Indication
Battery charge indicator
Yes
Display
Display diagonal
4.06 cm (1.6")
Backlight display
Yes
Backlight colour
Amber
Built-in display *
Yes
Ports & interfaces
Wireless connection
Yes
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Battery type
AAA
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
500 mAh
Battery recharge time
8 h
Talk time
12 h
Standby time
180 h
Power consumption (typical)
0.6 W
Certificates
Specific absorption rate (SAR) value (EU)
0.1 W/kg
Weight & dimensions
Base dimensions
106.9 x 79.2 x 108.5 mm
Handset dimensions (WxDxH)
164.5 x 28.3 x 46.2 mm
Packaging content
Number of handsets included *
1
Other features
Signal strength indication
Yes
Backlight
Yes
Clock/Date display
Yes