Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BeNear CD1811R/IT DECT telephone Caller ID Red,White telephone

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BeNear
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD1811R/IT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD1811R/IT
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581597436
Category
Call your friends, business partners or customers with one of these great telephones!
telephones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 48082
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 08 Nov 2017 15:13:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips BeNear CD1811R/IT DECT telephone Caller ID Red,White telephone :
The short editorial description of Philips BeNear CD1811R/IT DECT telephone Caller ID Red,White telephone

BeNear Cordless phone CD1811R, 4.064 cm (1.6 ") Display, Caller ID, 12h, 0.6W, White/Red
More>>>

Philips BeNear CD1811R/IT DECT telephone Caller ID Red,White telephone:
The official marketing text of Philips BeNear CD1811R/IT DECT telephone Caller ID Red,White telephone as supplied by the manufacturer
Bringing people closer through superior sound
The 1000 series provides you superior sound to bring you closer to your loved ones even when you cannot be together. With Philips, using cordless phones has never been so easy!

Experience superior sound quality
- Handset speakerphone allows you to talk handsfree.

Benefit from pure convenience
- Ultimate convenience through easy setup
- 4.06 cm (1.6") display with amber backlight
- Caller ID- see who is calling
- 50-name phonebook
- Up to 12 hours talk time.

Save Energy
- Low power consumption: < 0,6W in stand-by mode.
Short summary description Philips BeNear CD1811R/IT DECT telephone Caller ID Red,White telephone:
This short summary of the Philips BeNear CD1811R/IT DECT telephone Caller ID Red,White telephone data-sheet is auto-generated and uses the product title and the first six key specs.
Philips BeNear CD1811R/IT, DECT telephone, Polyphonic, Desk, Red, White, Pulse, Digital
Long summary description Philips BeNear CD1811R/IT DECT telephone Caller ID Red,White telephone :

Philips CD1811R/IT, BeNear. Type: DECT telephone, Ringer type: Polyphonic. Mounting type: Desk, Colour of product: Red, White. Dialing: Pulse. Volume control: Digital. Phonebook capacity: 50 entries

This is an auto-generated long summary of Philips BeNear CD1811R/IT DECT telephone Caller ID Red,White telephone based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Type *
Characteristics of the device.
DECT telephone
Answering machine *
The product contains an answering machine where you can leave messages if the phone is unanswered/engaged (busy).
No
Ringer type
The category of ringer which indicates when someone is phoning you.
Polyphonic
Design
Mounting type *
Type of mounting e.g. wall mounting.
Desk
Colour of product *
The colour e.g. red, blue, green, black, white.
Red, White
Call management
Caller ID *
The name and/or number of the caller comes up on screen when they ring the phone. You also send your caller ID when you call someone else unless you choose to deactivate it.
Yes
Conference call
Yes
Call log entries
20
Redialing
Yes
Call waiting
Yes
Call blocking
Yes
Phone features
Speakerphone *
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Microphone mute
Yes
Multi base capability
The number of phone bases (where the phone is placed when not in use) that can be used with the phone system.
1
Multi handset capability
The number of headsets that can be used with the phone system.
4
Paging function
Yes
Dialing
Pulse
Number of melodies
10
Management features
Navigation key
Yes
Alarm clock
Yes
Volume control
Digital
Clock with calendar
Yes
Memory
Phonebook capacity *
The number of names/numbers that can be stored in the phonebook of a phone.
50 entries
Call list capacity phonebook
20
Redial list capacity
10
Indication
Battery capacity indicator
Yes
LED indicators
Yes
Battery charging indication
Yes
Battery full indication
Yes
Battery low indication
Yes
Voicemail indication
Yes
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Display
The description of display that can includes display type, resolution, size etc.
LCD
Backlight colour
Amber
Display diagonal
Size of the display for this product, measured diagonally, usually in inches.
4.06 cm (1.6")
Display number of colours
Monochrome
Ports & interfaces
Wireless connection
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Talk time
The total time a battery can power a device for calls. As the device drains the battery during a call, the talktime left in the battery is diminished until the device is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
12 h
Standby time
180 h
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Metal Hydride (NiMH)
Number of batteries supported
The number of batteries that can be used with the product.
1
USB powered
The device can be powered via a USB connection.
No
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
500 mAh
Power requirements
100-240V AC, 50/60 Hz
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
0.6 W
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
8 h
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Base dimensions
106.9 x 79.2 x 108.5 mm
Handset dimensions (WxDxH)
164.5 x 28.3 x 46.2 mm
Handset weight
121 g
Base weight
101 g
Packaging content
Number of handsets included *
1
Base station
Yes
Manual
Yes
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Handset
1
X