location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Perfect sound Cordless phone with answering machine CD1753B/22

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Perfect sound
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless phone with answering machine CD1753B/22
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD1753B/22
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581519261
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Perfect sound Cordless phone with answering machine CD1753B/22
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Black
  • - 50 entries
  • - Alarm clock
  • - Nickel-Metal Hydride (NiMH) 500 mAh Talk time: 12 h
Long product name Philips Perfect sound Cordless phone with answering machine CD1753B/22 :
The long product name of Philips Perfect sound Cordless phone with answering machine CD1753B/22. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

More than words. XHD for unbelievable sound quality. 1000-series 3 handsets Black.
More>>>
Philips Perfect sound Cordless phone with answering machine CD1753B/22:
The official description of Philips Perfect sound Cordless phone with answering machine CD1753B/22 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CD 1000 series provides you with all essentials of modern telephony in an incredibly easy to use handset without compromising on talk time. Talk up to 12 hours on a single charge!
- Experience unbelievable sound quality
- Benefit from pure convenience
- Never miss a message
- Save energy

Short summary description Philips Perfect sound Cordless phone with answering machine CD1753B/22:
This short summary of the Philips Perfect sound Cordless phone with answering machine CD1753B/22 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Perfect sound Cordless phone with answering machine CD1753B/22, DECT telephone, 50 entries, Black

Long summary description Philips Perfect sound Cordless phone with answering machine CD1753B/22:
This is an auto-generated long summary of Philips Perfect sound Cordless phone with answering machine CD1753B/22 based on the first three specs of the first five spec groups.

Philips Perfect sound Cordless phone with answering machine CD1753B/22. Type: DECT telephone. Phonebook capacity: 50 entries. Product colour: Black

Performance
Recording time
12 min
Type *
DECT telephone
Design
Product colour *
Black
Integrated antenna
Yes
Phone features
Phonebook capacity *
50 entries
Call management
Redial list capacity
5
Management features
Alarm clock
Yes
Indication
Battery full indication
Yes
Battery low indication
Yes
Display
Backlight colour
Amber
Ports & interfaces
Wireless connection
Yes
Power
Battery type
AAA NiMH
Number of batteries supported
2
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
500 mAh
Talk time
12 h
Power supply type
AC 100-240 V ~50/60 Hz
Weight & dimensions
Base dimensions
108.5 x 79.15 x 106.9 mm
Handset dimensions (WxDxH)
46.15 x 28.25 x 164.45 mm
Other features
Mac compatibility
No