Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Perfect sound CD1702B/38 telephone DECT telephone Black Caller ID

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Perfect sound
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD1702B/38
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD1702B/38
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581519100
Category
Call your friends, business partners or customers with one of these great telephones!
Telephones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30025
This statistic is based on the 91383 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89327 free Open Icecat users.
Info modified on: 07 Feb 2019 17:57:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Perfect sound CD1702B/38 telephone DECT telephone Black Caller ID :
The short editorial description of Philips Perfect sound CD1702B/38 telephone DECT telephone Black Caller ID

2 handsets, Amber LCD, 50 entries, 500 mAh NiMH, 12 hours talk time, Black
More>>>
Philips Perfect sound CD1702B/38 telephone DECT telephone Black Caller ID:
The official marketing text of Philips Perfect sound CD1702B/38 telephone DECT telephone Black Caller ID as supplied by the manufacturer

XHD for unbelievable sound quality
The CD 1000 series provides you with all essentials of modern telephony in an incredibly
easy to use handset without compromising on talk time. Talk up to 12 hours on a single
charge!

Experience unbelievable sound quality
- XHD sound

Benefit from pure convenience
- Amber backlight on display
- 50-name phonebook
- 12 hours talk time

Save energy
- Low power consumption in stand-by mode: < 0.6 W

Short summary description Philips Perfect sound CD1702B/38 telephone DECT telephone Black Caller ID:
This short summary of the Philips Perfect sound CD1702B/38 telephone DECT telephone Black Caller ID data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Perfect sound CD1702B/38, DECT telephone, Speakerphone, 50 entries, Caller ID, Black

Long summary description Philips Perfect sound CD1702B/38 telephone DECT telephone Black Caller ID:
This is an auto-generated long summary of Philips Perfect sound CD1702B/38 telephone DECT telephone Black Caller ID based on the first three specs of the first five spec groups.

Philips Perfect sound CD1702B/38. Type: DECT telephone. Speakerphone, Phonebook capacity: 50 entries. Caller ID. Product colour: Black

Performance
Type *
Characteristics of the device.
DECT telephone
Answering machine *
The product contains an answering machine where you can leave messages if the phone is unanswered/engaged (busy).
No
Design
Mounting type *
Type of mounting e.g. wall mounting.
Desk
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Integrated antenna
Yes
Phone features
Speakerphone *
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Phonebook capacity *
The number of names/numbers that can be stored in the phonebook of a phone.
50 entries
Polyphonic ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Yes
Microphone mute
Yes
Multi base capability
The number of phone bases (where the phone is placed when not in use) that can be used with the phone system.
1
Multi handset capability
The number of headsets that can be used with the phone system.
4
Paging function
Yes
Call management
Caller ID *
The name and/or number of the caller comes up on screen when they ring the phone. You also send your caller ID when you call someone else unless you choose to deactivate it.
Yes
Redial list capacity
5
Call waiting
Yes
Call list capacity phonebook
10
Management features
Alarm clock
Yes
Volume control
Rotary
Indication
Battery capacity indicator
Yes
Battery charge indicator
Yes
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Display
Display
The description of display that can includes display type, resolution, size etc.
LCD
Backlight colour
Amber
Ports & interfaces
Wireless connection
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Yes
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Number of batteries supported
The number of batteries that can be used with the product.
2
Battery technology
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Metal Hydride (NiMH)
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
500 mAh
Talk time
The total time a battery can power a device for calls. As the device drains the battery during a call, the talktime left in the battery is diminished until the device is turned off or the battery recharged. The longer the talktime the less frequently you will need to recharge. Talktime, expressed in hours and minutes, is much shorter than standby time because transmission requires more power.
12 h
Power requirements
100-240 V, 50/60 Hz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Base dimensions
106.9 x 79.15 x 108.5 mm
Handset dimensions (WxDxH)
164.45 x 28.25 x 46.15 mm
Handset weight
114 g
Base weight
106 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
GAP
Signal strength indication
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 08:36:50
Uk has collected 1 expert review for Philips Perfect sound CD1702B/38 telephone DECT telephone Black Caller ID but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 08:36:50
Nl heeft 1 proffesionele recensie voor Philips Perfect sound CD1702B/38 telefoon DECT-telefoon Zwart Nummerherkenning gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 08:36:50
Fr a recueilli 1 avis d’experts pour Philips Perfect sound Téléphone sans fil CD1702B/38 mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 08:36:50
De hat 1 Expertenmeinung für Philips Perfect sound Schnurlostelefon CD1702B/38 zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 08:36:50
Testseek ha raccolto 1 recensione da parte di esperti per Philips Perfect sound CD1702B/38 telefono Telefono DECT Nero Identificatore di chiamata ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 08:36:50
Es ha coleccionado 1 opiniones de expertos para Philips Perfect sound CD1702B/38 teléfono Teléfono DECT Negro Identificador de llamadas pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 08:36:50
Dk har samlet 1 ekspertanmeldelse for Philips Perfect sound CD1702B/38 telefon DECT telefon Sort Nummervisning men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 08:36:50
Se har samlat in 1 experttest för Philips Perfect sound CD1702B/38 telefoner DECT-telefon Svart Namn och uppringnings-ID men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
techtudo.com.br
Updated:
2015-01-22 08:36:50
Apesar de todas as atenções estarem voltadas para smartphones e celulares quando falamos em telefonia, os telefones convencionais estão evoluindo nas suas propostas de uso. Não falamos apenas das tecnologias de telefonia por VoIP, ou dos sistemas que conv...
Good Suporta até 4 ramais sem fio, Design elegante, Bateria de longa duração.
Bad Som baixo durante as ligações, Queda de qualidade das chamadas nos ramais.
Bottom line O telefone sem fio Philips CD1702B segue a tendência de mercado de oferecer telefones com ramais sem fio, dispensando assim a necessidade de instalação de pontos de telefone adicionais. O modelo é elegante em seu design, e eficiente na hora de fazer e rec...
0%
Customer service details
Array
X