Philips CD1351S Cordless phone answer machine, DECT telephone, Wireless handset, Speakerphone, 30 entries, Caller ID, Grey, Silver
Philips CD1351S Cordless phone answer machine. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum outdoor range: 300 m. Phonebook capacity: 30 entries. Caller ID. Product colour: Grey, Silver. Number of handsets included: 1