location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Cordless telephone CD1302S/05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cordless telephone CD1302S/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD1302S/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895949088
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:45:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Cordless telephone CD1302S/05
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desk Grey
  • - Intercom Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 30 entries
  • - Caller ID Alarm clock
  • - CSTN Built-in display
  • - Nickel-Metal Hydride (NiMH) 550 mAh Talk time: 12 h Standby time: 150 h
Long product name Philips Cordless telephone CD1302S/05 :
The long product name of Philips Cordless telephone CD1302S/05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

220 - 240V, 50Hz, 2 x NiMH AAA 550 mAh, 300 m
More>>>
Philips Cordless telephone CD1302S/05:
The official description of Philips Cordless telephone CD1302S/05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CD1 series is the perfect phone for calling those who are important to you. Clear conversations, long range and long battery life give a whole new meaning to keeping in touch.

Multi-pack for ultimate convenience
- Complete phone package including a base and 2 handsets
- Free intercom - Free internal calls between handsets

Clear calls around the house
- Virtually interference free
- Speakerphone - Talk handsfree
- Up to 300 m range to ensure a secure reception.

Short summary description Philips Cordless telephone CD1302S/05:
This short summary of the Philips Cordless telephone CD1302S/05 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Cordless telephone CD1302S/05, Speakerphone, 30 entries, Caller ID, Grey

Long summary description Philips Cordless telephone CD1302S/05:
This is an auto-generated long summary of Philips Cordless telephone CD1302S/05 based on the first three specs of the first five spec groups.

Philips Cordless telephone CD1302S/05. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 30 entries. Caller ID. Product colour: Grey. Number of handsets included: 2

Performance
Answering machine *
No
Intercom
Yes
Maximum indoor range
50 m
Maximum outdoor range
300 m
Ringer type
Polyphonic
GAP compatible
Yes
Design
Mounting type *
Desk
Product colour *
Grey
Integrated antenna
Yes
Phone features
Speakerphone *
Yes
Phonebook capacity *
30 entries
Microphone mute
Yes
Multi base capability
1
Multi handset capability
5
Paging function
Yes
Dialing
Tone/Pulse
Call management
Caller ID *
Yes
Conference call
Yes
Call log entries
20
Call waiting
Yes
Explicit call transfer
Yes
Caller ID on call waiting
Yes
Call blocking
Yes
Management features
Alarm clock
Yes
Volume control
Digital
Indication
LED indicators
Yes
Battery charge indicator
Yes
Display
Display
CSTN
Backlight display
No
Display number of lines
1 lines
Built-in display *
Yes
Display number of colours
Monochrome
Ports & interfaces
Wireless connection
Yes
Power
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Battery type
AAA
Number of batteries supported
2
Battery technology
Nickel-Metal Hydride (NiMH)
Battery capacity
550 mAh
Talk time
12 h
Standby time
150 h
Weight & dimensions
Base dimensions
118 x 115 x 58 mm
Handset dimensions (WxDxH)
154 x 50 x 29 mm
Packaging content
Number of handsets included *
2
Base station
Yes
Other features
Signal strength indication
Yes