Philips CD1301S Cordless telephone, Speakerphone, 30 entries, Caller ID, Grey
Philips CD1301S Cordless telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 30 entries. Caller ID. Product colour: Grey. Number of handsets included: 1