Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CD1301S Cordless telephone

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD1301S Cordless telephone
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CD1301S/02 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895952750
Category
Call your friends, business partners or customers with one of these great telephones!
Telephones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12539
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 18 Jul 2019 20:35:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips CD1301S Cordless telephone :
The short editorial description of Philips CD1301S Cordless telephone

Talk better, longer, further
More>>>
Philips CD1301S Cordless telephone:
The official marketing text of Philips CD1301S Cordless telephone as supplied by the manufacturer

The CD1 series is the perfect phone for calling those who are important to you. Clear conversations, long range and long battery life give a whole new meaning to keeping in touch.

Short summary description Philips CD1301S Cordless telephone:
This short summary of the Philips CD1301S Cordless telephone data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CD1301S Cordless telephone, DECT telephone, Speakerphone, Caller ID

Long summary description Philips CD1301S Cordless telephone:
This is an auto-generated long summary of Philips CD1301S Cordless telephone based on the first three specs of the first five spec groups.

Philips CD1301S Cordless telephone. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Caller ID

Performance
Type *
Characteristics of the device.
DECT telephone
Maximum indoor range
The maximum distance to which the signals are transmitted, when the device is used indoors.
50 m
Maximum outdoor range
The maximum distance to which the signals are transmitted, when the device is used outdoors.
300 m
Phone features
Speakerphone *
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Polyphonic ring
Polyphonic ringing tones are played through a speaker rather than an ordinary buzzer, which means that you get vastly improved sound quality for melodious ringing tones, message alerts, and gaming sounds.
Yes
Multi base capability
The number of phone bases (where the phone is placed when not in use) that can be used with the phone system.
1
Paging function
Yes
Call management
Caller ID *
The name and/or number of the caller comes up on screen when they ring the phone. You also send your caller ID when you call someone else unless you choose to deactivate it.
Yes
Call log entries
20
Caller ID on call waiting
Yes
Call management
Call Waiting Caller ID Microphone mute
Indication
Battery capacity indicator
Yes
Battery charge indicator
Yes
Display
Display
The description of display that can includes display type, resolution, size etc.
CSTN
Display number of lines
The amount of lines in the display.
1 lines
Display number of colours
Monochrome
Ports & interfaces
Wireless connection
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
Yes
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Rechargeable NiMH AAA
Number of batteries supported
The number of batteries that can be used with the product.
2
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
550 mAh
Standby time
150 h
Power supply type
The type of power supply which this product uses.
AC 220-240V - 50Hz
Power requirements
AC 220-240V - 50Hz
Certificates
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
GAP
Weight & dimensions
Base dimensions
118 x 115 x 58 mm
Handset dimensions (WxDxH)
154 x 50 x 29 mm
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
118 x 115 x 58 mm
Compatibility
The other products, software and hardware this product can be used with.
GAP
Antenna
Integrated on base Integrated on handset
Base station keys
Paging key
Ease of use
Hands free mode Keypad Lock Menu Control
Signal strength indication
Yes
Alarms
Description of notifications systems and characteristics of the product
Alarm Clock
Handset ringers
Instrumental Polyphonic
Customer service details
X