Philips logo

Philips BR2S2J01F 25GB / 135min single layer 2x BD-R

Data-sheet quality:
created/standardized by Icecat
Product views:
9894
Info modified on:
04 Jul 2024, 10:24:58
Short summary description Philips BR2S2J01F 25GB / 135min single layer 2x BD-R:

Philips BR2S2J01F 25GB / 135min single layer 2x BD-R, BD-R, 25 GB, 2x, Blu-ray, 1 pc(s), Slimcase

Long summary description Philips BR2S2J01F 25GB / 135min single layer 2x BD-R:

Philips BR2S2J01F 25GB / 135min single layer 2x BD-R. Type: BD-R, Native capacity: 25 GB, BD-R write speed: 2x. Quantity per pack: 1 pc(s), Package type: Slimcase

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.