location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BM5B/37 loudspeaker 2-way Black Wireless 5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BM5B/37
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM5B/37
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889446002201 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips BM5B/37 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Leaflet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Declaration of Conformity (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BM5B/37 loudspeaker 2-way Black Wireless 5 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bluetooth®
  • - Black
Long product name Philips BM5B/37 loudspeaker 2-way Black Wireless 5 W :
The long product name of Philips BM5B/37 loudspeaker 2-way Black Wireless 5 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth, izzylink, 165 x 118 x 165 mm, 1.123 kg
More>>>
Philips BM5B/37 loudspeaker 2-way Black Wireless 5 W:
The official description of Philips BM5B/37 loudspeaker 2-way Black Wireless 5 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multiroom music made easy
Philips izzy wireless multiroom speaker plays music wirelessly via Bluetooth. With a tap of button, up to 5 izzy speakers play music in every room at the same time effortlessly. Easy setup, no router, password or apps.

Play music in one room wirelessly via Bluetooth
Philips izzy speaker lets you stream all your favorite music from your phone, tablet or computer, no matter which music or radio app you use.

2 x 2.5" drivers with bass port for room-filling sound
Equipped with 2 x 2.5'' audiophile-grade drivers, Izzy multiroom speakers create powerful room-filling sound while bass ports expand low-frequencies, creating a truly immersive and dynamic experience.

Short summary description Philips BM5B/37 loudspeaker 2-way Black Wireless 5 W:
This short summary of the Philips BM5B/37 loudspeaker 2-way Black Wireless 5 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BM5B/37, 2-way, 1.0 channels, Wireless, 5 W, Black

Long summary description Philips BM5B/37 loudspeaker 2-way Black Wireless 5 W:
This is an auto-generated long summary of Philips BM5B/37 loudspeaker 2-way Black Wireless 5 W based on the first three specs of the first five spec groups.

Philips BM5B/37. Recommended usage: Universal. Speaker type: 2-way, Audio output channels: 1.0 channels, Number of drivers: 2. Connectivity technology: Wireless. RMS rated power: 5 W. Remotely operated, Product colour: Black

Loudspeakers
Speaker type *
2-way
Audio output channels *
1.0 channels
Speaker placement *
Tabletop/bookshelf
Number of drivers *
2
Tweeter
No
Woofer
No
Subwoofer driver diameter (imperial)
6.35 cm (2.5")
Audio
RMS rated power *
5 W
Performance
Recommended usage *
Universal
Product colour *
Black
Volume control
Rotary
Remotely operated
Yes
Remote control type
Wireless
LED indicators
Yes
On/off switch
Yes
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth *
Yes
Wi-Fi
Yes
Power
AC input voltage
100 - 240 V
Weight & dimensions
Width
165 mm
Depth
118 mm
Height
165 mm
Weight
1.12 kg
Packaging data
Package width
269 mm
Package depth
211 mm
Package height
158 mm
Package weight
1.84 kg
Packaging content
Warranty card
Yes
Other features
Apple docking compatibility
iPad (1 gen), iPad 2, iPad mini, iPhone 3G, iPhone 3GS, iPhone 4, iPhone 4S, iPhone 5, iPhone 5c, iPhone 5s, iPhone 6, iPhone 6 Plus, iPod Touch 3, iPod Touch 4, iPod Touch 5
Quick installation guide
Yes