location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips wireless multiroom speaker BM5B/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
wireless multiroom speaker BM5B/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BM5B/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185613208
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Philips BM5B/10 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips wireless multiroom speaker BM5B/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bluetooth®
  • - Black
Warranty: -
Long product name Philips wireless multiroom speaker BM5B/10 :
The long product name of Philips wireless multiroom speaker BM5B/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BM5B - Red Dot Award Winner, 2 x 2.5", Bluetooth, 1.123kg
More>>>
Philips wireless multiroom speaker BM5B/10:
The official description of Philips wireless multiroom speaker BM5B/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One tap to play music in every room

Philips izzy wireless multiroom speaker plays music wirelessly via Bluetooth. With a tap of button, up to 5 izzy speakers play music in every room at the same time effortlessly. Easy setup, no router, password or apps.

Philips izzylink™ for multiroom music
- Play music in one room wirelessly via Bluetooth
- One tap to set up izzylink™, no router, no password, no apps
- Group up to 5 izzy with izzylink™ for multiroom enjoyment
- Change the master speaker in the group with just one tap

Enrich your sound experience
- 2 x 2.5" drivers with bass port for room-filling sound

Simplicity in use
- Stream all your music via izzylink™
- Wireless music streaming via Bluetooth

Short summary description Philips wireless multiroom speaker BM5B/10:
This short summary of the Philips wireless multiroom speaker BM5B/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips wireless multiroom speaker BM5B/10, 1.0 channels, Wired, Black

Long summary description Philips wireless multiroom speaker BM5B/10:
This is an auto-generated long summary of Philips wireless multiroom speaker BM5B/10 based on the first three specs of the first five spec groups.

Philips wireless multiroom speaker BM5B/10. Recommended usage: Universal. Audio output channels: 1.0 channels, Number of drivers: 2. Connectivity technology: Wired. Product colour: Black

Play music in one room
Play music in one room

Philips izzy speaker lets you stream all your favourite music from your phone, tablet or computer, no matter which music or radio app you use.

One tap to set up izzylink™
One tap to set up izzylink™

No router, no password, no apps needed for set up. Just long press the "GROUP" button on two speakers to set up for the first time. Repeat to add a 3rd, 4th, or 5th speaker. Each long press of the "Group" button adds one new speaker at a time. Multiroom music has never been easier. Once complete, the izzylink™ network will be stored even when the speaker is unplugged.

Switch the lead speaker easily
Switch the lead speaker easily

In each izzylink™ group, any individual speaker can be the master, streaming music to the others. When you want to take the lead to share your own music, press the Bluetooth button on the speaker in your room and share that music from your device instantly. Other speakers in the same izzylink™ group will play the same music at the same time, in sync. Sharing music with each other is that easy.

izzylink™
izzylink™

izzylink™ is a wireless technology that uses the IEEE 802.11n standard to enable the link-up of multiple speakers to form a wireless network. The network connects up to five speakers without the need of a router, Wi-Fi password, or any smart device mobile app to set it up. You can add izzy speakers to the network easily to enjoy music playing at the same time in different rooms. Each speaker can still be switched between single mode for individual use or group mode for multiroom music with one tap.

2 audiophile-grade drivers
2 audiophile-grade drivers

Equipped with 2 x 2.5'' audiophile-grade drivers, izzy multiroom speakers create powerful room-filling sound while bass ports expand low-frequencies, creating a truly immersive and dynamic experience.

Wireless music streaming

Stream your favourite music from your phone, tablet or computer, whatever music or radio app you use. Expand your favourite music wirelessly to every room via Bluetooth.

Music from multiple sources

izzylink™ expands all your music sources, and music or radio apps on smartphones, tablets or computers wirelessly to every room.

Loudspeakers
Audio output channels *
1.0 channels
Speaker placement *
Floor, Tabletop/bookshelf
Number of drivers *
2
Tweeter
No
Woofer
No
Subwoofer driver diameter (imperial)
6.35 cm (2.5")
Performance
Recommended usage *
Universal
Product colour *
Black
Volume control
Rotary
LED indicators
Yes
On/off switch
Yes
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
Yes
Power
AC input voltage
100 - 240 V
Weight & dimensions
Width
165 mm
Depth
118 mm
Height
165 mm
Weight
1.12 kg
Packaging data
Package width
269 mm
Package depth
211 mm
Package height
158 mm
Package weight
1.84 kg
Packaging content
Cables included
AC, DC
Logistics data
Harmonized System (HS) code
85182200
Other features
Quick installation guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-11-14 14:31:25
Uk has collected 6 expert reviews for Philips wireless multiroom speaker BM5B/10 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Country Distributor
United Kingdom 1 distributor(s)