location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BDS4611 00A 46IN 117CM 116.8 cm (46") 700 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BDS4611 00A 46IN 117CM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDS4611/00A
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips BDS4611 00A 46IN 117CM 116.8 cm (46") 700 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 116.8 cm (46") Plasma
  • - 852 x 480 pixels 16:9
  • - 700 cd/m² 800:1
Long product name Philips BDS4611 00A 46IN 117CM 116.8 cm (46") 700 cd/m² :
The long product name of Philips BDS4611 00A 46IN 117CM 116.8 cm (46") 700 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BDS4611 00A 46IN 117CM 800:1 700CD QM 852X480 VIDEO IN (PC)
More>>>
Philips BDS4611 00A 46IN 117CM 116.8 cm (46") 700 cd/m²:
The official description of Philips BDS4611 00A 46IN 117CM 116.8 cm (46") 700 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Buy the Philips BDS4611/00A Plasma Screen from Chase AV Direct UK - delivery is FREE, and there are no hidden charges.
The new era of multimedia presentations. Introducing the new Philips BDS4611/00A plasma monitor. The cost effective alternative for your large display needs.A person receives over 70% of all information in the blink of an eye.......the Philips plasma's high quality image reproduction will grab the attention of crowds, from public space to retail shops.
Features include:No Fan Cooling - No Sound/External Control input-output/DVI input terminal for direct digital RGB input/No front keys/Comes with Audio Input and Output.

Short summary description Philips BDS4611 00A 46IN 117CM 116.8 cm (46") 700 cd/m²:
This short summary of the Philips BDS4611 00A 46IN 117CM 116.8 cm (46") 700 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BDS4611 00A 46IN 117CM, 116.8 cm (46"), 852 x 480 pixels, Plasma

Long summary description Philips BDS4611 00A 46IN 117CM 116.8 cm (46") 700 cd/m²:
This is an auto-generated long summary of Philips BDS4611 00A 46IN 117CM 116.8 cm (46") 700 cd/m² based on the first three specs of the first five spec groups.

Philips BDS4611 00A 46IN 117CM. Display diagonal: 116.8 cm (46"), Display resolution: 852 x 480 pixels, Display technology: Plasma, Display brightness: 700 cd/m², Contrast ratio (typical): 800:1, Native aspect ratio: 16:9

Display
Display diagonal *
116.8 cm (46")
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
700 cd/m²
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display resolution *
852 x 480 pixels
Audio
Sound output mode
No Sound
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (without stand)
1102 mm
Depth (without stand)
51 mm
Height (without stand)
643 mm
Other features
Operating relative humidity (H-H)
20 - 80%
Country Distributor
United Kingdom 1 distributor(s)