This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips plasma monitor BDS4241V/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
plasma monitor BDS4241V/00
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDS4241V/00
Category TVs
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips plasma monitor BDS4241V/00 :
  • - 42"
  • - WVGA
Long product name Philips plasma monitor BDS4241V/00 :
The short editorial description of Philips plasma monitor BDS4241V/00

Multi-Purpose Public Display Solution. 42" Wide VGA Plasma Monitor. 42" WVGA.
More>>>
Philips plasma monitor BDS4241V/00:
The official marketing text of Philips plasma monitor BDS4241V/00 as supplied by the manufacturer

State of the art, cost effective plasma monitor specially designed for indoor public display applications. The high class scaler, advanced digital video processing and the latest plasma technology guarantee optimal display of your message.
- Optimised for public viewing
- Operational flexibility for different applications
- Lower total cost of ownership

Short summary description Philips plasma monitor BDS4241V/00:
This short summary of the Philips plasma monitor BDS4241V/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips plasma monitor BDS4241V/00, 106.7 cm (42"), 852 x 480 pixels, Full HD, Plasma, Anthracite

Long summary description Philips plasma monitor BDS4241V/00:
This is an auto-generated long summary of Philips plasma monitor BDS4241V/00 based on the first three specs of the first five spec groups.

Philips plasma monitor BDS4241V/00. Display diagonal: 106.7 cm (42"), Display resolution: 852 x 480 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product colour: Anthracite

Display
Display diagonal *
106.7 cm (42")
HD type *
Full HD
Display technology *
Plasma
Native aspect ratio *
16:9
Supported video modes
480i
Display brightness *
1500 cd/m²
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Comb filter
3D
Display resolution *
852 x 480 pixels
Audio
Audio system
Built-in amplifier and 10 Watts RMSx2 stereo speakers
Design
Product colour *
Anthracite
Performance
Lifetime to 50% brightness
60000 h
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) in
2
Audio (L/R) out
1
Headphone outputs *
1
SCART ports quantity
2
S-Video inputs quantity
1
PC in (D-Sub) *
Yes
AV input
Yes
Certificates
Certification
CE Mark RoHS
Weight & dimensions
Width (without stand)
102.8 cm
Weight & dimensions
Depth (without stand)
8.98 cm
Height (without stand)
62.5 cm
Weight (without stand)
29 kg
Packaging data
Cables included
VGA
Remote control included
Yes
Other features
Power requirements
100-240VAC, 50/60Hz
Operating relative humidity (H-H)
20 - 80%
Additional accessories
Table top stand DVI-D cable VGA cable Remote Control Battery AC Power Cord
Convenience enhancements
On-screen Display
Display
WVGA Plasma panel
I/O ports
DVI-D x1, RS232 D-Sub9
Optional accessories
Ceiling mount Fixed wall mount Flexible wall mount
Picture enhancement
3/2 - 2/2 motion pull down 3D Combfilter Motion compens. deinterlacing Progressive Scan
Product weight
29 kg (63.9 lbs)
AV output
Yes
Display panel size
42" / 106.7cm
Network controllable
RS232
Pixel pitch
1.08 x 1.08 mm
Relative humidity
20 - 80%
Set depth (inch)
8.98 cm (3.54")
Set height (inch)
62.5 cm (24.6")
Set width (inch)
102.8 cm (40.5")
User controls
Left/Right Menu (OK) Power On/Off Source Select Up/Down Volume control
Display viewable area (HxV)
920 x 518 mm
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 85 Hz
Digital horizontal frequency
30 - 80 kHz
Digital vertical frequency
50 - 85 Hz