Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 32" Mirror TV 81.3 cm (32") Full HD Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32" Mirror TV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BDL3221M/00 show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13541
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 18 Feb 2020 13:37:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips 32" Mirror TV 81.3 cm (32") Full HD Silver :
The short editorial description of Philips 32" Mirror TV 81.3 cm (32") Full HD Silver

32" Mirror TV
More>>>
Philips 32" Mirror TV 81.3 cm (32") Full HD Silver:
The official marketing text of Philips 32" Mirror TV 81.3 cm (32") Full HD Silver as supplied by the manufacturer

The TV that reflects your style. A total new product experience.
Philips Mirror TV with Miravision technology is a unique product that combines the practical qualities of a stylish mirror with the benefits of a high-resolution LCD television that will continue to delight you.

Slim, stylish design to complement your interior
- Unique Miravision concept: A mirror when off, a TV when on.
- Compact and slim design that fits in every room.
- A customisable frame to match your interior design.

Breathtaking natural pictures
- High definition LCD WXGA display, resolution 1366 x 768p.
- HD ready for the highest quality display of HDTV signals.
- Split screen for dual video/PC display.
- Progressive Scan for razor sharp and flicker free images.
- PiP allows watching a second source simultaneously.

Advanced connection to your audio/video products
- DVI-D provides the best digital picture.

Convenient for custom installation
- RS232 interface for remote management.
- Prepared for recessed installation.

Short summary description Philips 32" Mirror TV 81.3 cm (32") Full HD Silver:
This short summary of the Philips 32" Mirror TV 81.3 cm (32") Full HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 32" Mirror TV, 81.3 cm (32"), 1366 x 768 pixels, Full HD, LCD, Silver

Long summary description Philips 32" Mirror TV 81.3 cm (32") Full HD Silver:
This is an auto-generated long summary of Philips 32" Mirror TV 81.3 cm (32") Full HD Silver based on the first three specs of the first five spec groups.

Philips 32" Mirror TV. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 400 cd/m², Response time: 8 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Weight: 24.5 kg. Product colour: Silver

Display
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
81.3 cm (32")
HD type *
Type of supported High Definition (e.g. Full HD, 4K Ultra HD).
Full HD
Display resolution *
The number of distinct pixels in each dimension that can be displayed. It is usually quoted as width × height, with the units in pixels: for example, "1024 × 768" means the width is 1024 pixels and the height is 768 pixels. The higher the number of pixels, the sharper the image.
1366 x 768 pixels
Display technology *
The technology used in the display e.g. plasma, LED.
LCD
Native aspect ratio *
The aspect ratio is the ratio of the width of an image to its height. The native aspect ratio is the one which the projector/display is particularly designed for. Images shown in native aspect ratio will utilize the entire resolution of the display and achieve maximum brightness. Images shown in other than native aspect ratio will always have less resolution and less brightness than images shown in native aspect ratio.
16:9
Display brightness *
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter, commonly known as 'nits'.
400 cd/m²
Response time *
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
8 ms
Contrast ratio (typical) *
The difference in light intensity between the brightest white and the darkest black.
800:1
Progressive scan
Also referred to as noninterlaced scanning, this is a way of displaying, storing, or transmitting moving images in which all the lines of each frame are drawn in sequence. This is in contrast to interlaced video used in traditional analog television systems where only the odd lines, then the even lines of each frame (each image called a video field) are drawn alternately.Progressive scan is used for DVDs and HDTV (high defintion television).
Yes
Screen format adjustments
4:3,16:9
Viewing angle, horizontal
Maximum horizontal angle at which a display can be viewed with acceptable visual performance.
178°
Viewing angle, vertical
Maximum vertical angle at which a display can be viewed with acceptable visual performance.
178°
Comb filter
3D
Viewable size diagonal
81 cm
TV tuner
Analog signal format system *
The supported protocols for exchanging analog signals.
PAL,SECAM
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
100 channels
Supported TV bands
UHF,VHF
Audio
Number of speakers *
The quantity of speakers included in/with the product.
2
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
20 W
Audio system
System used to play music or speech.
Stereo
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
VESA mounting *
Yes
Panel mounting interface
The product can be used wih VESA mounting interfaces.
200 x 200 mm
Performance
Teletext
1 pages
Performance
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Management features
On Screen Display (OSD)
Yes
Picture-in-Picture
Picture-in-picture (PiP) is a feature of some television receivers and similar devices. One program (channel) is displayed on the full TV screen at the same time as one or more other programs are displayed in inset windows. Sound is usually from the main program only.
Yes
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
130 W
Power consumption (standby) *
The amount of electricity that is consumed when the product is on standby.
2 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 35 °C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
871 mm
Depth *
The distance from the front to the back of something.
141 mm
Height *
The measurement of the product from head to foot or from base to top.
567 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
24.5 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
1019 x 353 x 679 mm
Packaging data
Handheld remote control
Component of an electronics device, most commonly a television set, DVD player and home theater systems originally used for operating the device wirelessly from a short line-of-sight distance.
Yes
Package weight
Weight of the packaged product.
32 kg
Other features
Built-in speaker(s)
The device contains speaker(s) to produce sound.
Yes
Cable lock slot
Holes on the edge of devices through which a cable lock can be passed, so the device can be locked to a desk etc.
Yes
Power requirements
90-264 VAC, 50/60 Hz
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
50000 h
I/O ports
An interface on a device to which you can connect another device.
SCART: (Audio L/R, CVBS in/out, RGB) DVI-D RS232 VGA Audio out Component (YPbPr Audio (L/R) Composite (CVBS) Audio (L/R) S-video
Display resolution at frequency
Total number of pixels (horizontal and vertical) that can be displayed at a frequency
640 x 480@ 60, 75Hz, 720 x 400@ 70Hz, 800 x 600@ 60, 75Hz, 1024 x 768@ 60, 75Hz, 1280 x 768 @ 60Hz, 1360 x 768 @ 60Hz
Customer service details