Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips B00BT8QJKW In-ear Binaural Wired White mobile headset

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B00BT8QJKW
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B00BT8QJKW
Category
A headset is just a combination of a headphone (with one or two ear plugs) and a microphone. Headsets with one ear plug are used mostly for calling hands-free, while the ones featuring a full headphone are better suited for communicating with your teammates in games.
mobile headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18344
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 10 Dec 2017 06:01:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips B00BT8QJKW In-ear Binaural Wired White mobile headset :
The short editorial description of Philips B00BT8QJKW In-ear Binaural Wired White mobile headset

Philips In-Ear Headset, White
More>>>
Philips B00BT8QJKW In-ear Binaural Wired White mobile headset:
The official marketing text of Philips B00BT8QJKW In-ear Binaural Wired White mobile headset as supplied by the manufacturer

- 15mm speaker driver optimizes wearing comfort
- Bass beat vents allow air movement for better sound
- Integrated microphone & call button
- Extra 3.5mm plug for Nokia, Sony Ericsson, Samsung
- Slim cap earbud design for best comfort fit
- 3 choices of ear cap sizes for optimal fit
- Cable clip and protective pouch for easy use and storage
- Reflective stopper in the cable
- Sweat resistant and rain proof - ideal for any workout
- 8gm headphones for superb fit and ultra lightweight comfort

Short summary description Philips B00BT8QJKW In-ear Binaural Wired White mobile headset:
This short summary of the Philips B00BT8QJKW In-ear Binaural Wired White mobile headset data-sheet is auto-generated and uses the product title and the first six key specs.

Philips B00BT8QJKW, Wired, In-ear, Binaural, Intraaural, 8 g, White

Long summary description Philips B00BT8QJKW In-ear Binaural Wired White mobile headset:
This is an auto-generated long summary of Philips B00BT8QJKW In-ear Binaural Wired White mobile headset based on the first three specs of the first five spec groups.

Philips B00BT8QJKW. Connectivity technology: Wired. Wearing style: In-ear, Headset type: Binaural. Ear coupling: Intraaural. Weight: 8 g. Colour of product: White

Design
Headset type *
A headset is headphones combined with a microphone, or one headphone with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. Types of headsets include single earpiece (monaural) and double earpiece.
Binaural
Wearing style *
The way in which the device is worn.
In-ear
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Buttons quantity
The number of buttons that there are in/on the product.
1
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Intraaural
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
8 g
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14
0%
X