Philips AZ5140 VCD CD Soundmachine, Blue, Silver, Mechanical, Top, 2 W, FM, MW, LCD
Philips AZ5140 VCD CD Soundmachine. Product colour: Blue, Silver, Cassette deck technology: Mechanical, Disc loading type: Top. RMS rated power: 2 W. Supported radio bands: FM, MW. Display type: LCD, Display digits: 3 digits. Disc types supported: CD, CD-R, CD-RW, Playback disc formats: CD audio, VCD, Playback modes: Fast Backward, Fast forward, Next, Previous, Repeat, Shuffle, Zoom