Philips AZ5140 VCD CD Soundmachine, Black, Silver, 1 deck(s), 1 discs, Top, 2 W, FM, MW
Philips AZ5140 VCD CD Soundmachine. Product colour: Black, Silver, Number of decks: 1 deck(s), Number of optical discs: 1 discs. RMS rated power: 2 W. Supported radio bands: FM, MW. Display type: LCD, Display digits: 3 digits. Headphone connectivity: 3.5 mm