Philips AZ2536 VCD CD Soundmachine, Black, Red, Silver, Mechanical, 1 deck(s), 1 discs, Top, 8 W
Philips AZ2536 VCD CD Soundmachine. Product colour: Black, Red, Silver, Cassette deck technology: Mechanical, Number of decks: 1 deck(s). RMS rated power: 8 W. Supported radio bands: FM, MF, Tuner type: Digital. Display type: LCD, Backlight colour: Amber, Display digits: 7 digits. Headphone connectivity: 3.5 mm