Philips logo

Philips CD Soundmachine with DBB AZ2060 Portable CD player

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56081
Info modified on:
12 Oct 2023, 10:19:08
Long product name Philips CD Soundmachine with DBB AZ2060 Portable CD player:

CD Soundmachine with DBB AZ2060

Philips CD Soundmachine with DBB AZ2060 Portable CD player:

Uncomplicated yet comprehensive, you’ll appreciate the rugged AZ2060 with quality 2-way speakers for superb sound performance. Enjoy your favorite CD or 30 preset FM stations on the digital tuner in enriched sound - anytime, anywhere!

Bass sound experience
• Bass Reflex Speaker System
• Dynamic Bass Boost

Enjoy digital tuning
• Digital Tuner with 30-station presets
• Autostore Programming

Easy to use
• CD shuffle/program/repeat
• Stereo headphone socket
• Line-in connection
• Remote control

Short summary description Philips CD Soundmachine with DBB AZ2060 Portable CD player:

Philips CD Soundmachine with DBB AZ2060, 3.3 kg, Portable CD player

Long summary description Philips CD Soundmachine with DBB AZ2060 Portable CD player:

Philips CD Soundmachine with DBB AZ2060. Audio system: Stereo. Speakers: 2 x 4", 2-way, Bass Reflex. Supported radio bands: FM, Antenna type: Telescopic(FM), Internal(AM). Device type: Portable CD player. Display type: LCD

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.