Philips logo

Philips AZ1836W MP3 CD Soundmachine

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15851
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips AZ1836W MP3 CD Soundmachine:

Philips AZ1836W MP3 CD Soundmachine, Silver, 1 discs, Top, 2 W, AM, FM, LCD

Long summary description Philips AZ1836W MP3 CD Soundmachine:

Philips AZ1836W MP3 CD Soundmachine. Product colour: Silver, Number of optical discs: 1 discs, Disc loading type: Top. RMS rated power: 2 W. Supported radio bands: AM, FM. Display type: LCD. Headphone connectivity: 3.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.